EN
  • EN
  • DE

MCP111T-315E/LB

Part No MCP111T-315E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MCP111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP111T-315E/LB-ND,MCP111T-315E/LBTR,MCP111T-315E/LB-NDR,MCP111T-315E/LBCT,MCP111T-315E/LBDKR,MCP111T315ELB
Standard Package 3,000
Win Source Part Number 996678-MCP111T-315E/LB
Ultra Librarian 3D Model Ultra Librarian MCP111T-315E/LB CAD Model

Description

Microchip Technology MCP111T-315E/LB Voltage Supervisor IC

The MCP111T-315E/LB from Microchip Technology is a highly reliable voltage supervisor device designed to keep microcontroller systems safe by monitoring the supply voltage. This compact component is essential for applications where voltage levels must be strictly controlled to prevent system failure. It offers an active-low, open-drain reset output, which is triggered when the monitored voltage falls below a preset threshold, ensuring that systems operate within safe parameters.

Key Features

  • Precision Monitoring: The MCP111T-315E/LB ensures precise voltage monitoring with a factory-trimmed threshold of 3.15V, making it suitable for 3.3V systems that require tight voltage regulation.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, making it an ideal choice for battery-operated devices.
  • Compact SOT-23 Package: Its small form factor SOT-23 package allows for easy integration into space-constrained designs without compromising performance.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environments.
  • Reset Delay Time: It features a built-in delay time which prevents false triggering due to transient conditions, providing additional system stability.

Applications

The MCP111T-315E/LB is versatile and can be used in a wide array of applications, including:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Computers and Communication Systems
  • Data Storage Devices
  • Industrial Equipment

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability, and the MCP111T-315E/LB is no exception. Customers can expect consistent performance and robust operation from this voltage supervisor IC. Additionally, Microchip provides extensive technical support and documentation, ensuring that designers can implement the device with confidence and ease.

Overall, the MCP111T-315E/LB is an excellent choice for designers looking to enhance the reliability of their systems through effective voltage supervision. Its precision, low power consumption, and compact size make it a highly practical component in a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9642 $53.0310
130+ $0.7912 $102.8560
200+ $0.7664 $153.2800
270+ $0.7417 $200.2590
350+ $0.7170 $250.9500
470+ $0.6428 $302.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess