Product Overview: MCP100-475DI/TO - Microchip Technology
The MCP100-475DI/TO is a versatile and reliable supervisory circuit developed by Microchip Technology, designed to keep your microcontroller system's operation within the desired voltage thresholds. This compact and efficient component is an essential tool for managing system integrity and preventing data corruption during power fluctuations.
Key Features
- Voltage Monitoring Precision: The MCP100-475DI/TO offers a precise voltage monitoring solution, triggering a reset signal to the host microcontroller when the monitored voltage drops below the 4.75V threshold. This ensures that the system operates within safe voltage levels at all times.
- Reset Time Delay: The device features a built-in delay before issuing a reset, providing the system with adequate time to stabilize after initial power-up or during voltage transients.
- Low Power Consumption: Designed with power-sensitive applications in mind, the MCP100 consumes minimal power, making it ideal for battery-operated systems where energy efficiency is crucial.
- Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even under extreme conditions.
- Package Type: The TO-92 package is widely used and easy to integrate into various designs, providing flexibility for PCB layout and design considerations.
Applications
The MCP100-475DI/TO is suited for a broad range of applications, including but not limited to:
- Portable/Battery-Powered Devices
- Embedded Systems
- Microcontroller Power Supply Monitoring
- Intelligent Instruments
- Automotive Systems
Technical Specifications
- Voltage Threshold: 4.75V
- Package: TO-92
- Operating Temperature Range: -40°C to +85°C
- Power-down Reset Delay: 350 ms (typical)
In summary, the MCP100-475DI/TO from Microchip Technology is a robust and dependable solution for voltage monitoring and system reset functionality. Its precise triggering, low power consumption, and broad operating temperature range make it an excellent choice for ensuring the stability and reliability of a wide array of electronic applications.