EN
  • EN
  • DE

AGLP030V2-VQG128I

Part No AGLP030V2-VQG128I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 101 I/O 128VQFP / series Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 792
Number of I/O 101
Number of Gates 30000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number AGLP030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1002612-AGLP030V2-VQG128I
Ultra Librarian 3D Model Ultra Librarian AGLP030V2-VQG128I CAD Model

Description

Introducing the AGLP030V2-VQG128I from Microchip Technology

Microchip Technology's AGLP030V2-VQG128I is a state-of-the-art FPGA (Field-Programmable Gate Array) designed for a wide array of applications ranging from industrial controls to consumer electronics. This versatile product offers a perfect blend of performance, power efficiency, and flexibility that modern designers need to create innovative solutions.

Key Features:

  • High Capacity: The AGLP030V2-VQG128I boasts a large number of logic elements, making it suitable for complex digital circuits and sophisticated designs. It allows designers to integrate multiple functions into a single chip, reducing the overall system cost and footprint.
  • Low Power Consumption: This FPGA is optimized for low power applications, ensuring that your designs are energy-efficient without compromising on performance. It's an ideal choice for battery-powered devices or energy-sensitive applications.
  • Security: With advanced security features, the AGLP030V2-VQG128I protects your intellectual property against unauthorized access and tampering. This is essential for applications where data integrity and confidentiality are paramount.
  • High-Speed I/O: The device is equipped with high-speed input/output pins that support a variety of interface standards, enabling fast data transfer rates and seamless integration with other components in your system.
  • Programmability: As an FPGA, the AGLP030V2-VQG128I provides the flexibility to program and reprogram the logic configuration, which is invaluable for prototyping, product iterations, and updating functionality post-deployment.
  • Reliability: Designed and manufactured by Microchip Technology, a leader in the semiconductor industry, this FPGA is built to meet high-quality standards, ensuring reliable performance in demanding environments.

Applications:

The AGLP030V2-VQG128I is versatile enough to be used in a variety of sectors, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Defense and aerospace applications

Overall, the AGLP030V2-VQG128I from Microchip Technology is a robust and flexible solution for designers who require a high-performance FPGA with advanced features. Whether you're working on a complex industrial system or a cutting-edge consumer device, this product delivers the functionality and reliability you need to succeed.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess