EN
  • EN
  • DE
  • IT

MBR6080PTE3/TU

Part No MBR6080PTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60A 80V TO-247AD / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR6080
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 883155-MBR6080PTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR6080PTE3/TU CAD Model

Description

The MBR6080PTE3/TU is a state-of-the-art Schottky Barrier Rectifier designed by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This robust rectifier is engineered to offer low forward voltage drop, high surge capability, and a fast switching performance, making it an ideal choice for high-efficiency power management applications.

Key Features

  • High Surge Capacity: The device is capable of withstanding high surge currents, ensuring reliability and stability in applications subject to sudden surges.
  • Low Power Loss: With its low forward voltage drop, the MBR6080PTE3/TU minimizes power loss, which enhances the overall efficiency of the application it is used in.
  • Fast Switching: The fast switching capability of this rectifier reduces switching losses and improves performance in high-frequency applications.
  • High Temperature Operation: It is designed to operate reliably over a wide temperature range, making it suitable for challenging thermal environments.
  • Package: Packaged in a TO-3P, this rectifier is designed for easy installation and robust handling.

Applications

The MBR6080PTE3/TU is versatile and can be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • Automotive charging systems
  • Industrial power inverters
  • Telecommunications infrastructure
  • High-frequency PWM circuits

Technical Specifications

  • Peak Repetitive Reverse Voltage: 80V
  • Average Rectified Forward Current: 60A
  • Non-Repetitive Peak Surge Current: 600A
  • Forward Voltage Drop: 0.75V at 30A
  • Operating Junction Temperature: -55°C to +150°C

With its combination of efficiency, reliability, and versatility, the MBR6080PTE3/TU from Microchip Technology is an excellent choice for designers looking to improve the performance and durability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess