The MAX1745EUB/V from Maxim Integrated is a compact, high-efficiency, step-down DC-DC converter designed for a range of voltage regulation applications. This device is particularly well-suited for portable devices due to its small form factor and low power consumption.
Key Features
- High Efficiency: The MAX1745EUB/V offers up to 95% efficiency, which is ideal for battery-powered applications where maximizing battery life is crucial.
- Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range, allowing designers to tailor the output to their specific requirements.
- Low Dropout Operation: Its low dropout capability ensures stable performance even when the input voltage is close to the output voltage, making it highly reliable in various operating conditions.
- Small Package: Encased in a microMAX-10 package, the MAX1745EUB/V saves valuable board space, which is essential for compact device designs.
- Wide Input Voltage Range: The device can handle a broad input voltage range, accommodating various power sources and fluctuating input conditions.
Applications
The MAX1745EUB/V is ideal for a diverse set of applications, including but not limited to:
- Portable and battery-powered devices
- Cellular phones
- PDAs and handheld computers
- Wireless and DSL modems
- MP3 players
Technical Specifications
Some of the technical specifications of the MAX1745EUB/V include:
- Input Voltage Range: 2.7V to 11V
- Output Voltage Range: Adjustable
- Output Current: Up to 600mA
- Switching Frequency: 300kHz (typical)
- Thermal-Overload Protection
- Short-Circuit Protection
For those in need of a reliable and efficient voltage regulation solution, the MAX1745EUB/V by Maxim Integrated is an excellent choice. Its combination of efficiency, adjustability, and compact size makes it a versatile component for modern electronic designs.