EN
  • EN
  • DE

MBR4080PTE3/TU

Part No MBR4080PTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40A 80V TO-247AD / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR4080
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 488439-MBR4080PTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR4080PTE3/TU CAD Model

Description

MBR4080PTE3/TU - Microchip Technology

The MBR4080PTE3/TU is a robust rectifier diode product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to cater to high-efficiency power conversion and power management applications, making it an ideal choice for a wide range of electronic systems.

Key Features:

  • High Surge Capability: The MBR4080PTE3/TU is engineered to withstand high surge events, ensuring reliability and stability in power circuits during abnormal conditions.
  • Low Power Loss: With its low forward voltage drop, this diode minimizes power loss, which enhances the efficiency of the overall system.
  • High Forward Current: The device supports a high forward current of 40A, making it suitable for high-current applications.
  • High Reverse Voltage: With a reverse voltage rating of 80V, it can be used in circuits that require a high breakdown voltage.
  • Thermal and Mechanical Durability: Encased in a TO-3P package, the MBR4080PTE3/TU is designed for optimal heat dissipation and mechanical robustness.
  • RoHS Compliant: This product complies with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications:

The MBR4080PTE3/TU is versatile and can be used in various applications such as:

  • Power supply units
  • Automotive systems
  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the MBR4080PTE3/TU meets the highest standards of performance and reliability. Whether you're designing power converters, battery chargers, or other power management solutions, this rectifier diode offers the efficiency and durability needed for your demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess