EN
  • EN
  • DE

1N5406RLG

Part No 1N5406RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005320-1N5406RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5406RLG CAD Model

Description

The 1N5406RLG is a high-quality rectifier diode manufactured by ON Semiconductor, a leading provider in the electronic components industry. This diode is part of the 1N540x series, known for their reliability and efficiency in converting alternating current (AC) to direct current (DC). The 1N5406RLG is designed to suit a wide range of applications, including power supplies, inverters, and as freewheeling diodes for motor applications.

Key Features

  • High Current Capability: This diode supports a high forward current of 3.0 amperes, making it suitable for handling moderate power requirements in electronic circuits.
  • High Voltage Rating: With a peak repetitive reverse voltage (Vrrm) of 600 volts, it can be used in circuits with high voltage requirements.
  • Low Forward Voltage Drop: The 1N5406RLG ensures efficient operation with a low forward voltage drop, which helps to minimize power loss and heat generation during operation.
  • Robust Construction: The device is encapsulated in a highly durable package, providing a robust solution that can withstand challenging environmental conditions.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and free from hazardous materials.

Applications

The versatile nature of the 1N5406RLG makes it an excellent choice for a variety of electronic applications, including:

  • AC to DC conversion in power supplies
  • DC motor control circuits as a freewheeling diode
  • Energy storage systems
  • Consumer electronics
  • Telecommunication equipment

Technical Specifications

Parameter Value Package / Case Axial Lead Operating Temperature -65°C to 175°C Mounting Type Through Hole

Overall, the 1N5406RLG from ON Semiconductor is a reliable and efficient choice for designers and engineers looking for a standard rectifier diode with high current and voltage capabilities. Its robust package and compliance with environmental standards make it a sustainable and durable option for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1526 $50.3580
800+ $0.1253 $100.2400
1,240+ $0.1213 $150.4120
1,705+ $0.1174 $200.1670
2,205+ $0.1135 $250.2675
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,365 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess