Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN-EP (5x5)
Family Name MAX3679
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX3679AETJ+TMS, MAX3679AETJ+TMS-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881638-MAX3679AETJ2T
Ultra Librarian 3D Model Ultra Librarian MAX3679AETJ2T CAD Model

Description

The MAX3679AETJ2T is a clock generator, fanout distribution, and multiplexer IC manufactured by Microchip Technology.

  • Manufacturer: Microchip Technology
  • Type: Clock Generator, Fanout Distribution, Multiplexer IC
  • Frequency: 312.5MHz
  • Outputs: 1
  • Package: 32-WFQFN Exposed Pad
  • Mounting: Surface Mount
  • Family: MAX3679
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete
  • Popularity: Medium
  • Quantity per Package: 4000
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Semtech Corporation
SD Clock and Timing Generator with GENLOCK | IC CLK FREQ GEN VID GENLOCK
Need more? Email Us
ECAD model for GS4901BCNE3
IDT, Integrated Device Technology Inc
IC Z-BUFFER LOW POWER 64QFN
Lowest to $6.3259
ECAD model for 9ZXL1530BKLF
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Lowest to $4.7173
ECAD model for CDCR83DBQR
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
ECAD model for DSC557-0334FE0
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
Lowest to $7.3593
ECAD model for CDCD5704PWR
Texas Instruments
IC TIMING CTLR TFT-LCD 176-LQFP
Lowest to $100.2544
ECAD model for FPD87352CXAVV/NOPB
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40VQFN
Lowest to $12.0872
ECAD model for CDCU877ARHARG4
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Need more? Email Us
ECAD model for CDCFR83DBQRG4
Renesas Electronics America
IC CLK BUF DDR 333MHZ 1CIRC
Need more? Email Us
ECAD model for 95V842AFILFT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention