EN
  • EN
  • DE

MA240012

Part No MA240012
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE PLUG-IN PIC24H 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Product Status Active
Accessory Type Plug-In Module (PIM)
For Use With/Related Products PIC24HJ256GP610A
Base Product Number MA240012
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 908886-MA240012
Ultra Librarian 3D Model Ultra Librarian MA240012 CAD Model

Description

The MA240012 from Microchip Technology is a highly versatile and powerful Plug-In Module (PIM) designed to be used with the Explorer 16 Development Board. This module is specifically created to facilitate the development and testing of designs targeting the PIC24FJ256GB110 family of microcontrollers. The PIC24FJ256GB110 is a feature-rich 16-bit microcontroller that offers an optimal balance of power, performance, and peripheral set, making it an ideal choice for a wide range of applications.

At the heart of the MA240012 is the PIC24FJ256GB110 microcontroller, which boasts 256 KB of flash memory and 16 KB of RAM. This ample memory capacity allows for the development of complex applications and software stacks. The microcontroller also features a USB 2.0 On-The-Go (OTG) interface, which provides the flexibility to act as either a device or a host, expanding the potential use cases for the module.

The PIM includes a 16-bit microcontroller with a rich set of peripherals such as I2C, SPI, UART, and CAN interfaces, which are essential for communication in embedded systems. Additionally, it comes with a variety of timers, input capture, and output compare units for precise timing operations. The module also supports Microchip's Peripheral Pin Select (PPS) feature, which allows designers to remap digital I/O to optimize board layout and to simplify external connections.

The MA240012 is an invaluable tool for developers looking to harness the full capabilities of the PIC24FJ256GB110 microcontroller. It is perfect for prototyping applications in industrial control, consumer devices, medical instrumentation, and many other fields. With its plug-and-play design, the module can be easily inserted into the Explorer 16 Development Board, enabling rapid prototyping and a streamlined development process.

Microchip provides comprehensive support for the MA240012, with a wide range of software libraries, code examples, and development tools. This support helps to reduce development time and allows designers to focus on creating innovative products and solutions using the PIC24FJ256GB110 microcontroller.

You May Also Be Interested in

Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess