EN
  • EN
  • DE

MA15KP180A

Part No MA15KP180A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 180VWM 291VC DO204AR / 291V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 180V
Voltage - Breakdown (Min) 200V
Voltage - Clamping (Max) @ Ipp 291V
Current - Peak Pulse (10/1000µs) 52A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number 15KP180
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-3763,1086-3763-MIL
Standard Package 1
Win Source Part Number 1034856-MA15KP180A
Ultra Librarian 3D Model Ultra Librarian MA15KP180A CAD Model

Description

Microchip Technology's MA15KP180A - Transient Voltage Suppressor

The MA15KP180A is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

With its high surge capability, the MA15KP180A is capable of clamping and dissipating the energy of voltage spikes, safeguarding the components in your circuit. This TVS diode features a peak pulse power dissipation of 15000 Watts at 10/1000μs waveform, which is a standard transient threat profile for electronic devices. The device can also handle applications that require a stand-off voltage of 180V, making it versatile for a wide range of protection needs.

One of the key characteristics of the MA15KP180A is its bidirectional configuration, which means that it provides symmetrical protection in both directions, making it ideal for AC applications or where the polarity of the transient could be either positive or negative. This feature simplifies circuit design and reduces inventory for products that need protection from bidirectional transients.

The MA15KP180A is housed in a molded epoxy package which provides excellent insulation and protection against moisture and mechanical damage. The package is also flame retardant, meeting the UL 94V-0 standard, which ensures additional safety for your products. The terminals of the device are lead-free and have a solderable matte tin finish, which is compatible with standard PCB assembly processes.

Its high reliability and performance make the MA15KP180A an excellent choice for protecting telecommunications systems, industrial equipment, power supplies, and other electronic systems that are exposed to high energy transients. With Microchip Technology's commitment to quality, you can be confident that the MA15KP180A will perform reliably in the most demanding environments.

Choose the MA15KP180A for your next design to ensure robust protection against voltage transients and to enhance the durability and longevity of your electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess