Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 80MHz ~ 2.4GHz
P1dB 12dBm
Gain 16.2dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 63mA
Test Frequency 80MHz ~ 2.4GHz
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian CA36-1 CAD Model

Description

NULL

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RF AMP 50MHZ-400MHZ 32VFQFPN
Lowest to $21.4413
ECAD model for F1240NBGI
Broadcom Limited
IC AMP GP 1.805GHZ-1.88GHZ 28QFN
Need more? Email Us
ECAD model for MGA-43003-TR1G
Broadcom Limited
0.1-6 GHz 3V, 17 dBm Amplifier | IC RF AMP ISM 100MHZ-6GHZ SOT363
Lowest to $4.3091
ECAD model for MGA-82563-TR1
RF Micro Devices
DC-5500 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULR 0HZ-5.5GHZ SOT363
Lowest to $0.7529
ECAD model for SGA-3363
Mini-Circuits
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
Lowest to $3.8416
ECAD model for ERA-21SM+
M/A-Com Technology Solutions
AMPLIFIER,SURFACE MOUNT / RF Amplifier IC General Purpose 1.5GHz ~ 6GHz
Need more? Email Us
ECAD model for SMA6011
Analog Devices Inc.
IC RF AMP 10MHZ-10GHZ DIE / RF Amplifier IC 10MHz ~ 10GHz Die
Need more? Email Us
ECAD model for HMC8410CHIPS-SX
RF Micro Devices
DC-5000 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULAR 0HZ-5GHZ SOT363
Lowest to $70.0699
ECAD model for SGA-3463
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFS5-05500650-11-TCL-5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention