Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 275V
Current - Peak Pulse (10/1000µs) 55A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number 15KP170
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853676-MA15KP170CAE3
Ultra Librarian 3D Model Ultra Librarian MA15KP170CAE3 CAD Model

Description

Product Overview: MA15KP170CAE3

The MA15KP170CAE3 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This high-performance component is specifically engineered to safeguard circuits against the detrimental effects of transient voltage events such as lightning strikes, electrostatic discharge (ESD), and other induced voltage surges.

Key Features

  • Peak Pulse Power: The MA15KP170CAE3 boasts an impressive peak pulse power rating of 15000 Watts for a 10/1000µs waveform, providing a high level of protection against energy transients.
  • Stand-off Voltage: With a stand-off voltage of 170 volts, it ensures that normal operating circuit voltage does not trigger the protection mechanism, thereby preventing unnecessary circuit interruptions.
  • Clamping Voltage: Upon encountering a voltage spike, the device clamps the voltage to a safe level within picoseconds, thus preventing damage to the protected components.
  • Bi-directional Protection: The MA15KP170CAE3 offers bi-directional protection, which means it can suppress transients approaching from either direction in the circuit.
  • Package: This TVS diode comes in a molded epoxy package which offers robust environmental protection and is compatible with various mounting and soldering techniques.

Applications

The MA15KP170CAE3 is ideal for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Power supply circuits
  • Telecommunication systems
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Aerospace and avionics systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MA15KP170CAE3 is no exception. Each device is rigorously tested to ensure it meets the high standards for reliability and performance that customers expect from Microchip products.

Conclusion

In conclusion, the MA15KP170CAE3 from Microchip Technology is an essential component for any electronic system requiring robust transient voltage suppression. Its high peak pulse power capability, fast response time, and bi-directional protection make it a reliable choice for safeguarding sensitive circuits against voltage transients.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention