EN
  • EN
  • DE

MA138A

Part No MA138A
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074577-MA138A
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA138A CAD Model

Description

Microchip Technology MA138A Product Overview

The MA138A is a cutting-edge, high-performance component from Microchip Technology, designed for a wide array of applications that demand reliability, efficiency, and precision. This product is a testament to Microchip's commitment to delivering top-tier solutions for the electronics industry.

Key Features:

  • High Precision: The MA138A is engineered for accuracy, making it ideal for sensitive applications where precision is paramount.
  • Durability: Built to last, this product can withstand challenging conditions, ensuring a long operational lifespan and reducing the need for frequent replacements.
  • Low Power Consumption: With energy efficiency in mind, the MA138A operates with minimal power, helping to conserve energy and reduce costs for end-users.
  • Compact Design: Its small form factor enables it to be easily integrated into various systems without compromising on space or functionality.

Applications:

The versatility of the MA138A allows it to be used in multiple sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications:

The technical specifications of the MA138A reflect its suitability for a range of demanding applications:

Parameter Value
Operating Temperature Range -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Package Type Available in various package options to suit design needs

Quality and Support:

Microchip Technology is known for its rigorous quality control and comprehensive support. The MA138A comes with the assurance of performance and reliability that is synonymous with Microchip's products. Additionally, customers can access extensive technical support and documentation to aid in the integration and use of the MA138A in their projects.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess