EN
  • EN
  • DE

M7A3P1000-PQG208

Part No M7A3P1000-PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 147456
Number of I/O 154
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number M7A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1009320-M7A3P1000-PQG208
Ultra Librarian 3D Model Ultra Librarian M7A3P1000-PQG208 CAD Model

Description

The M7A3P1000-PQG208 is a state-of-the-art FPGA (Field-Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of Microchip's ProASIC3 series, which is known for providing high-performance, low-power FPGAs with a wealth of features to cater to a wide range of applications.

With its 208-pin PQFP (Plastic Quad Flat Pack) package, the M7A3P1000-PQG208 offers a compact form factor suitable for space-constrained applications while still delivering robust capabilities. It boasts 1 million system gates, which provide ample logic for complex designs and allow designers to implement intricate logic circuits without the need for multiple chips, thus saving board space and reducing power consumption.

One of the standout features of the M7A3P1000-PQG208 is its non-volatile flash technology, which ensures data retention without the need for external memory components. This makes the FPGA ideal for applications that require secure and reliable operation, such as automotive electronics, industrial control systems, and defense-related equipment.

The device also incorporates 144 kbits of true dual-port SRAM, 300 user I/Os, and support for up to 350 MHz operation, providing designers with a high degree of flexibility and performance. Additionally, it features in-system programmability and reconfigurability, which allows for updates and changes to be made to the FPGA's configuration without removing it from the system, a critical feature for applications that require regular firmware updates or field upgrades.

Microchip's M7A3P1000-PQG208 is also equipped with a range of security features, including a unique device ID, which can be used for device authentication, and a flash lock to protect against unauthorized access. These security measures make the FPGA an excellent choice for applications that handle sensitive data or require secure communications.

Overall, the M7A3P1000-PQG208 from Microchip Technology is a powerful, secure, and versatile FPGA solution that meets the needs of a broad spectrum of high-reliability applications.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess