Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)
Manufacturer Microchip Technology
Series SmartFusion®2
Package Tray
Core Processor ARM® Cortex®-M3
Speed 166MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Number of I/O 161
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name M2S005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880608-M2S005S-VFG256
Ultra Librarian 3D Model Ultra Librarian M2S005S-VFG256 CAD Model

Description

Microchip Technology's M2S005S-VFG256 SmartFusion2 SoC FPGA

The M2S005S-VFG256 is a cutting-edge System-on-Chip (SoC) Field Programmable Gate Array (FPGA) from Microchip Technology's acclaimed SmartFusion2 family. This device is designed to deliver exceptional performance, low power consumption, and a wealth of features that make it an ideal choice for a wide range of applications, including industrial control, communication systems, and defense and aerospace projects.

At the heart of the M2S005S-VFG256 lies a powerful FPGA fabric that provides users with the flexibility to implement custom hardware accelerators, interfaces, and control logic. The device integrates a 166 MHz ARM Cortex-M3 processor, which offers a high-performance processing platform for embedded applications, complete with a rich set of peripherals and a memory protection unit for enhanced security.

The M2S005S-VFG256 is housed in a compact, surface-mount 256-pin VFG256 package. It offers a wealth of I/O options and high-speed serial interfaces, including PCIe, XAUI, SRIO, and Gigabit Ethernet, to meet the connectivity needs of modern electronic systems. With a secure boot feature and 256-bit AES encryption, the M2S005S-VFG256 ensures that your designs are protected against unauthorized access and tampering.

The device also features Microchip's Flash*Freeze technology, which allows for ultra-low power consumption while maintaining the state of the FPGA and the processor. This makes the M2S005S-VFG256 an excellent choice for power-sensitive applications. Additionally, the SoC FPGA supports a wide range of I/O standards, including LVDS, LVTTL, and LVCMOS, providing the versatility needed for interfacing with various digital systems.

With its robust design, security features, and low power operation, the Microchip M2S005S-VFG256 SoC FPGA stands out as a highly reliable and versatile solution for designers looking to create sophisticated systems that demand high-speed processing, flexible I/O configurations, and stringent security measures.

You May Also Be Interested in

Amd
IC SOC CORTEX-A53 484FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 500MHz, 600MHz, 1.2GHz 484-FCBGA (19x19)
Lowest to $525.6649
ECAD model for XCZU2EG-1SBVA484I
Amd
IC SOC CORTEX-A53 1156FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 747K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)
Lowest to $438.6999
ECAD model for XCZU15EG-L2FFVB1156E
Xilinx Inc.
IC SOC CORTEX-A9 KINTEX7 900FBGA
Lowest to $252.1213
ECAD model for XC7Z100-2FFG900I
Xilinx Inc.
IC SOC CORTEX-A9 ARTIX-7 485BGA
Lowest to $184.2425
ECAD model for XC7Z015-2CLG485E
Xilinx Inc.
IC SOC CORTEX-A9 ARTIX-7 400BGA
Lowest to $72.3054
ECAD model for XC7Z010-1CLG400C
Microchip Technology
IC SOC CORTEX-M3 80MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Need more? Email Us
ECAD model for A2F500M3G-FG484
Amd
IC SOC CORTEX-A53 1156FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1156-FCBGA (35x35)
Lowest to $710.5690
ECAD model for XCZU9EG-L1FFVB1156I
Amd
IC SOC CORTEX-A53 784FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 154K+ Logic Cells 533MHz, 1.3GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for XCZU3CG-2SFVC784E
Microchip Technology
IC SOC CORTEX-M3 80MHZ 288CSP / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 288-CSP (11x11)
Need more? Email Us
ECAD model for A2F500M3G-CSG288I

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2581 $50.3295
475+ $0.2118 $100.6050
735+ $0.2052 $150.8220
1,010+ $0.1985 $200.4850
1,305+ $0.1919 $250.4295
1,745+ $0.1721 $300.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,495 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention