EN
  • EN
  • DE

XC7Z015-2CLG485E

Part No XC7Z015-2CLG485E
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 ARTIX-7 485BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Core Processor Dual ARM Cortex-A9 MPCore with CoreSight
MCU RAM 256KB
Speed(Frequency) 766MHz
Primary Attributes Artix-7 FPGA, 74K Logic Cells
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 485-CSBGA (19x19)
Number of I/O 130
Win Source Part Number 214414-XC7Z015-2CLG485E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7Z015-2CLG485E CAD Model

Description

The XC7Z015-2CLG485E is a Zynq-7000 All Programmable SoC (System on Chip) from Xilinx. This SoC integrates a dual-core ARM Cortex-A9 processor with 74K logic cells of 28nm programmable logic, offering a versatile platform for a wide range of embedded applications. The combination of processing power and programmable logic allows for both software and hardware customization.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and industrial networking.
  • Automotive: Employed in advanced driver-assistance systems (ADAS), infotainment, and vehicle control systems.
  • Embedded Vision: Utilized in machine vision, surveillance, and video analytics systems.
  • Aerospace and Defense: Integrated into communication systems, radar processing, and electronic warfare.
  • Medical Devices: Found in medical imaging, patient monitoring, and diagnostic equipment.

Features:

  • Processing System (PS): Dual-core ARM Cortex-A9 processor with a clock speed up to 766MHz.
  • Programmable Logic (PL): 74K logic cells equivalent to Artix-7 FPGA fabric.
  • Memory Interfaces: Supports DDR3, DDR2, and QSPI flash memory interfaces.
  • Connectivity: Includes Gigabit Ethernet, USB 2.0, CAN, UART, SPI, and I2C interfaces.
  • Peripherals: Integrated timers, counters, interrupt controllers, and DMA controllers.
  • Package: Housed in a 485-pin Fine-Pitch Ball Grid Array (FBGA) package.
  • Speed Grade: -2 speed grade indicates a specific performance level within the Zynq-7000 family.
  • Temperature Grade: E-grade indicates Extended temperature range (-40°C to +125°C Junction).

Benefits:

  • High Integration: Combines processing and programmable logic on a single chip, reducing system complexity and cost.
  • Flexibility: Allows for both software and hardware customization, enabling a wide range of applications.
  • Performance: Delivers high performance for demanding embedded applications.
  • Power Efficiency: Offers excellent power efficiency, making it suitable for battery-powered devices.
  • Scalability: Provides a scalable platform for developing embedded systems with varying performance requirements.

Additional Details:

The XC7Z015-2CLG485E supports a variety of operating systems, including Linux, FreeRTOS, and VxWorks. It is supported by Xilinx's Vivado Design Suite and SDK (Software Development Kit), which provide comprehensive tools for hardware and software development. The device features advanced security capabilities, such as AES encryption and secure boot, to protect against unauthorized access and tampering. It is manufactured using a 28nm process technology, offering a balance of performance, power, and cost. This SoC is ideally suited for applications requiring real-time processing, hardware acceleration, and flexible connectivity options.

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8646 $81.7292
3+ $33.5299 $100.5897
5+ $32.4821 $162.4105
7+ $31.4343 $220.0401
9+ $30.3865 $273.4785
12+ $27.2431 $326.9172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess