EN
  • EN
  • DE

M2GL010-FGG484

Part No M2GL010-FGG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 233 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Field Programmable Gate Array (FPGA) IC 233 933888 12084 484-BGA
Manufacturer Microchip Technology
Series IGLOO2
Package Tray
Number of I/O 233
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name M2GL010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1204, M2GL010-FGG484-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880604-M2GL010-FGG484
Ultra Librarian 3D Model Ultra Librarian M2GL010-FGG484 CAD Model

Description

Microchip Technology M2GL010-FGG484

The M2GL010-FGG484 is a state-of-the-art FPGA (Field-Programmable Gate Array) product from Microchip Technology, designed to deliver high-performance, low-power consumption, and a wide range of programmable features. This device is part of Microchip's IGLOO2 FPGA family, which is renowned for its advanced security and reliability, making it an ideal choice for a variety of applications in industrial, automotive, communication, and defense sectors.

Key Features

  • High-Density FPGA: The M2GL010-FGG484 boasts a high logic density, providing ample resources for complex digital logic designs. With its 10K logic elements, it can accommodate a range of design requirements.
  • Advanced Security: Equipped with innovative security features such as a secure boot, a 128-bit Advanced Encryption Standard (AES) accelerator, and a random number generator, this FPGA ensures the protection of intellectual property and secure data management.
  • High-Speed Interfaces: The device supports high-speed communication interfaces, including PCI Express, Gigabit Ethernet, and high-speed serial links, allowing for fast data transfer and connectivity.
  • Embedded Memory: With 1.5 Mbits of embedded non-volatile memory and 6 Mbits of SRAM, the M2GL010-FGG484 provides flexible and efficient memory utilization for various design needs.
  • Low Power: This FPGA is designed for low-power operation, reducing power consumption for energy-sensitive applications. It features Flash*Freeze technology for power saving during idle periods without compromising performance.

Packaging and Quality

The M2GL010-FGG484 comes in a fine-pitch 484-pin FBGA (Fine-Pitch Ball Grid Array) package, which offers a compact footprint for space-constrained applications. The device is also characterized by its high-reliability and is qualified for industrial temperature ranges, ensuring stable operation under varying environmental conditions.

Applications

This FPGA is versatile enough to be used in a wide array of applications. It is particularly suited for smart connected devices, industrial control systems, automotive infotainment, and advanced driver assistance systems (ADAS), as well as secure communication systems that require high levels of data encryption and integrity.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess