EN
  • EN
  • DE

M2GL005-1TQG144I

Part No M2GL005-1TQG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 84 I/O 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201086-M2GL005-1TQG144I
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Arra
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 6060
Total RAM Bits 719872
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian M2GL005-1TQG144I CAD Model

Description

Microchip Technology M2GL005-1TQG144I FPGA

The M2GL005-1TQG144I is a highly capable field-programmable gate array (FPGA) from Microchip Technology, designed for a broad range of applications requiring flexibility, high-speed digital processing, and low power consumption. This device is part of Microchip's IGLOO2 FPGA family, which is known for its advanced security features and exceptional performance in general-purpose functions, including signal processing and control logic.

Featuring a fabric of 5K logic elements, the M2GL005-1TQG144I provides ample resources for moderate complexity designs. It is equipped with 240 Kbits of embedded non-volatile memory, which is not only useful for data storage but also enables the FPGA to retain configuration data across power cycles, thus simplifying the design and reducing startup times.

The M2GL005-1TQG144I operates at a core voltage of 1.0V and supports an industrial temperature range of -40°C to +100°C, making it suitable for harsh environments. The device comes in a compact 144-pin QFP (Quad Flat Package) form factor, which is ideal for space-constrained applications.

One of the standout features of the IGLOO2 family is its embedded security block, which provides advanced protection capabilities including secure boot, a secure key storage, and a random number generator. These features make the M2GL005-1TQG144I an excellent choice for applications with stringent security requirements such as embedded systems, defense, and industrial control systems.

Connectivity is another strong suit of this FPGA, with high-performance communication interfaces like PCIe, Gigabit Ethernet, and USB built into the device. This allows for easy integration with a wide array of peripherals and systems, ensuring that the M2GL005-1TQG144I can be the cornerstone of a sophisticated and interconnected design.

Overall, the M2GL005-1TQG144I from Microchip Technology is a versatile and reliable FPGA solution that offers the perfect balance of performance, power efficiency, and advanced features for designers looking to create secure, robust, and high-speed digital systems.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess