EN
  • EN
  • DE

LX5586LL-TR

Part No LX5586LL-TR
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description MOD FE 4.8-5.85GHZ 16QFN / RF Front End 4.8GHz ~ 5.85GHz General Purpose 16-QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 199355-LX5586LL-TR
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 4,500 pcs
Base Product Number LX5586
Supplier Device Package 16-QFN (2.5x2.5)
Package / Case 16-XFQFN Exposed Pad
Features SPDT
Frequency 4.8GHz ~ 5.85GHz
RF Type General Purpose
Product Status Obsolete
Package Tape & Reel
Mfr Microchip Technology
Category RF and Wireless - RF Front End (LNA + PA)
Ultra Librarian 3D Model Ultra Librarian LX5586LL-TR CAD Model

Description

Microchip Technology Product LX5586LL-TR Overview

The LX5586LL-TR from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance wireless communication applications. This product is part of Microchip's extensive lineup of radio-frequency (RF) solutions, tailored to meet the needs of modern wireless systems that require low power consumption, high efficiency, and reliable performance.

Key Features

  • Frequency Range: The LX5586LL-TR operates in a broad frequency range, making it suitable for various wireless communication standards and applications.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to extend the battery life of portable devices and reduces power consumption in fixed applications.
  • High Performance: The device ensures high performance with its excellent linearity and low noise figure, providing a clear signal and robust data transmission.
  • Integration: It integrates multiple functions into a single chip, which can simplify circuit design, reduce the bill of materials, and save space on the PCB.
  • Package: The LX5586LL-TR is available in a compact package, ideal for space-constrained applications.

Applications

The LX5586LL-TR is versatile and can be used in various applications, including but not limited to:

  • Wireless LAN (WLAN) devices
  • Wireless Access Points and Routers
  • Internet of Things (IoT) devices
  • Wireless Adapters and Network Interface Cards
  • Smart Home and Smart City infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the LX5586LL-TR is no exception. The product is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the wireless communication industry. With Microchip's support and extensive documentation, designers can confidently integrate the LX5586LL-TR into their systems for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess