EN
  • EN
  • DE

LPC47N227-MV

Part No LPC47N227-MV
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 100STQFP / Controller Interface 100-STQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-LQFP
Supplier Device Package 100-STQFP (12x12)
Mounting Type Surface Mount
Base Product Number LPC47N227
Standard Package 119 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 472664-LPC47N227-MV
Ultra Librarian 3D Model Ultra Librarian LPC47N227-MV CAD Model

Description

Microchip Technology LPC47N227-MV Overview

The LPC47N227-MV is a cutting-edge Super I/O controller from Microchip Technology, designed to cater to the modern demands of desktop and mobile platforms. This versatile chip is equipped with a myriad of features that make it an ideal choice for system integrators and hardware designers looking to enhance the functionality and efficiency of their products.

At the heart of the LPC47N227-MV lies a robust and reliable core that provides seamless interfacing with the LPC (Low Pin Count) bus. This ensures high-speed communication with the host system while maintaining a reduced pin count, which is vital for compact and cost-effective motherboard designs. The device is engineered to operate at industrial temperature ranges, making it suitable for a wide array of environments and applications.

Key Features:

  • Multiple Serial Ports: The device includes several UARTs (Universal Asynchronous Receiver/Transmitters) that support RS-232, RS-422, and RS-485 serial protocols, offering flexible connectivity options for various peripherals.
  • Parallel Port: An integrated parallel port supports SPP, EPP, and ECP modes, allowing for connectivity with printers and other parallel devices.
  • Enhanced Power Management: The LPC47N227-MV comes with advanced power management features that comply with the ACPI (Advanced Configuration and Power Interface) standards, contributing to energy-efficient system design.
  • Keyboard and Mouse Controller: The built-in KBC (Keyboard Controller) supports PS/2-style keyboard and mouse interfaces, ensuring compatibility with a wide range of input devices.
  • Floppy Disk Controller: For legacy support, the chip includes a floppy disk controller that is compatible with various formats and densities.
  • GPIOs: General Purpose Input/Output (GPIO) pins are available for additional system customization and functionality expansion.

The LPC47N227-MV is not just a Super I/O controller; it's a comprehensive solution that integrates multiple I/O functions into a single chip. It is designed to reduce board space, lower the number of components on the motherboard, and provide a cost-effective solution for system manufacturers. With its robust design and a wide range of supported features, the LPC47N227-MV from Microchip Technology stands out as a superior choice for system developers seeking to enhance their product offerings with reliability and versatility.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0806 $61.2090
35+ $3.3483 $117.1905
54+ $3.2432 $175.1328
74+ $3.1393 $232.3082
96+ $3.0342 $291.2832
128+ $2.7212 $348.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess