Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300623-LPC47M997-NW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47M997-NW CAD Model

Description

Microchip Technology LPC47M997-NW Overview

The LPC47M997-NW is a state-of-the-art Super I/O controller from Microchip Technology, designed to cater to the evolving demands of desktop and mobile PC platforms. This versatile chip integrates a multitude of essential functions that are critical for the smooth operation of modern computer systems.

Key Features

  • Advanced Interface Support: The device features a variety of interfaces including LPC (Low Pin Count), UART, and GPIOs, making it highly adaptable to various motherboard configurations and peripheral connections.
  • Enhanced System Management: With built-in hardware monitoring capabilities, the LPC47M997-NW ensures that system health is continuously tracked, including temperature, voltage, and fan speed monitoring.
  • Efficient Power Management: The chip comes with sophisticated power management functions that help in reducing overall power consumption, thereby extending battery life in mobile systems and lowering energy costs in desktops.

Applications

The LPC47M997-NW is ideal for a wide range of applications, from traditional desktops and laptops to the latest all-in-one PCs and ultra-portable devices. Its flexibility and feature set make it a go-to choice for system designers looking to enhance system performance and reliability.

Technical Specifications

Microchip's LPC47M997-NW integrates several serial communication ports, including enhanced serial ports (ESP), and a keyboard and mouse controller. It also supports Plug and Play configuration to ease system integration and minimize the need for manual configuration. The chip's small package size allows for a more compact motherboard design, freeing up space for additional components or for more streamlined designs in small form factor systems.

Reliability and Quality

As with all Microchip products, the LPC47M997-NW is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding computing environments. With Microchip's commitment to excellence, users can trust in the LPC47M997-NW for long-term system stability and compatibility.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8925 $66.5275
55+ $2.3725 $130.4875
85+ $2.2987 $195.3895
117+ $2.2250 $260.3250
151+ $2.1500 $324.6500
202+ $1.9288 $389.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,600 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention