EN
  • EN
  • DE

LPC47M192-NW

Part No LPC47M192-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Controller Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number LPC47M192
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 878025-LPC47M192-NW
Ultra Librarian 3D Model Ultra Librarian LPC47M192-NW CAD Model

Description

Microchip Technology LPC47M192-NW Overview

The LPC47M192-NW is a versatile and powerful Super I/O controller from Microchip Technology, designed to manage data flow between a computer's operating system and its attached peripherals. This integrated circuit is a critical component for motherboard manufacturers and system integrators, offering a comprehensive solution for interfacing with a variety of input/output devices.

Key Features

  • Multiple Interface Support: The LPC47M192-NW provides interfaces for legacy devices such as serial ports (UARTs), parallel port, floppy disk controller, and keyboard/mouse controllers, ensuring compatibility with a wide range of peripherals.
  • Enhanced Power Management: It includes advanced power management capabilities that support various sleep and power-down modes, helping to reduce overall system power consumption.
  • Programmable Configuration: The device can be configured through its host interface, allowing for customization to meet specific system requirements.
  • GPIO Functionality: General Purpose Input/Output (GPIO) pins are included, providing additional flexibility for system design and functionality.

Applications

The LPC47M192-NW is ideal for use in desktop, notebook, and server systems that require reliable and efficient Super I/O functionalities. Its robust design and comprehensive feature set make it suitable for a broad range of applications within the computing industry.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LPC47M192-NW is no exception. It is built to meet the high standards of performance and reliability that customers have come to expect from Microchip's products.

Technical Specifications

  • Interface: LPC (Low Pin Count) Bus
  • Supported Protocols: ISA, SPP, EPP, ECP for parallel port
  • Integrated Devices: UARTs, Parallel Port, Floppy Disk Controller, PS/2 Keyboard/Mouse
  • Package: Offered in a QFP (Quad Flat Package) form factor

Overall, the LPC47M192-NW from Microchip Technology is a comprehensive Super I/O solution that delivers the functionality, efficiency, and reliability required for modern computing systems.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6867 $53.4335
12+ $8.7686 $105.2232
18+ $8.4945 $152.9010
25+ $8.2205 $205.5125
32+ $7.9465 $254.2880
43+ $7.1245 $306.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess