EN
  • EN
  • DE

IT8512E/DX-L

Part No IT8512E/DX-L
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826361-IT8512E/DX-L
Ultra Librarian 3D Model Ultra Librarian IT8512E/DX-L CAD Model

Description

The IT8512E/DX-L is a highly integrated embedded controller manufactured by ITE Tech. This chip is designed to manage power, control fan speed, and handle keyboard and embedded controller (EC) functions in laptop computers and other portable devices. The IT8512E/DX-L plays a critical role in the overall system management, ensuring efficient power consumption and reliable operation.

Applications:

  • Laptop Computers: As an embedded controller, the IT8512E/DX-L manages core functionalities in laptop systems.
  • Notebooks: Similar to laptops, notebooks leverage the IT8512E/DX-L for power management and peripheral control.
  • Portable Devices: Any compact electronic device needing efficient power regulation and I/O control.

Features:

  • Embedded Controller (EC): Integrates multiple functions for system management.
  • Power Management: Optimizes power consumption to extend battery life.
  • Fan Control: Monitors and adjusts fan speed based on temperature, reducing noise and preventing overheating.
  • Keyboard Controller: Manages keyboard input and communication.
  • I/O Interface: Provides interfaces for various input/output devices.
  • SMBus/I2C Support: Enables communication with other devices on the system bus.
  • PWM Control: Offers pulse-width modulation control for precise voltage and current regulation.
  • SPI Interface: Supports Serial Peripheral Interface for connecting to memory and other peripherals.

Benefits:

  • Improved Power Efficiency: Extends battery life in portable devices, critical for mobile users.
  • Enhanced System Stability: Manages thermal conditions to prevent system crashes and performance degradation.
  • Reduced Noise: Optimizes fan speed to minimize acoustic output.
  • Integrated Functionality: Consolidates multiple control functions into a single chip, saving board space and reducing system complexity.
  • Reliable Keyboard Operation: Ensures accurate and responsive keyboard input.

Additional Details:

The IT8512E/DX-L typically communicates with the system's CPU and chipset via the LPC (Low Pin Count) bus. It monitors various sensors, including temperature sensors and voltage regulators, to maintain system health. The device is designed to meet the power requirements of modern portable devices, offering various power-saving modes to minimize energy consumption when the system is idle or under light load. The specific package and pinout details can vary depending on the implementation. To get precise information you should reference the official datasheet.

The IT8512E/DX-L is an essential component in ensuring the smooth and efficient operation of laptop computers and other portable electronic devices.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess