EN
  • EN
  • DE

LMC7101AIM5TR

Part No LMC7101AIM5TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500KHZ RRO SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 1pA
Voltage - Input Offset 110μV
Operating Supply Current 800μA
Channel Output Current 300mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071571-LMC7101AIM5TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian LMC7101AIM5TR CAD Model

Description

Microchip Technology's LMC7101AIM5TR Operational Amplifier

The LMC7101AIM5TR is a highly versatile operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is well-suited for a variety of electronic applications due to its compact size, low power consumption, and wide supply voltage range.

Key Features:

  • Small Footprint: The LMC7101AIM5TR comes in a tiny SOT-23-5 package, making it ideal for space-constrained applications.
  • Low Power Consumption: With its low supply current, this op-amp is an excellent choice for battery-powered devices and portable applications, helping to extend battery life and reduce power-related issues.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 12V (±1.35V to ±6V), providing designers with flexibility in various circuit configurations and compatibility with both single and dual supply operations.
  • High Input Impedance: The device features a high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Rail-to-Rail Output: The LMC7101AIM5TR can swing its output voltage to within millivolts of the supply rails, maximizing the dynamic range in low voltage applications.

Applications:

This operational amplifier is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Sensor interfaces and signal conditioning
  • Active filters and amplifiers
  • Analog-to-digital converter (ADC) buffer
  • Medical instrumentation
  • Communications systems

The LMC7101AIM5TR is a testament to Microchip Technology's commitment to providing high-performance, space-saving, and power-efficient components. Whether you are designing a sophisticated medical device or a simple sensor interface, the LMC7101AIM5TR offers a reliable and cost-effective solution that does not compromise on quality or performance.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5757 $51.8130
190+ $0.5386 $102.3340
290+ $0.5200 $150.8000
415+ $0.4829 $200.4035
540+ $0.4643 $250.7220
675+ $0.4458 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,990 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess