EN
  • EN
  • DE

LA5693

Part No LA5693
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC REG DVR W/WATCHDOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 070661-LA5693
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5693 CAD Model

Description

The LA5693 from ON Semiconductor is a versatile and reliable integrated circuit designed to meet a variety of power management needs. This component is particularly suitable for applications that require a stable voltage supply and efficient power usage. The LA5693 is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for electronic devices.

Key Features

  • High Output Voltage Accuracy: The LA5693 ensures precise voltage regulation, which is critical for sensitive electronic equipment, providing stable operation and enhancing the performance of the overall system.
  • Low Dropout Voltage: This device features a low dropout voltage, making it an excellent choice for systems where voltage supply is a concern, and ensuring efficient operation even at low input voltages.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from damage due to excessive current, enhancing the product's reliability and lifespan.
  • Thermal Shutdown Feature: With thermal shutdown capability, the LA5693 prevents overheating by automatically shutting down when the junction temperature exceeds safe limits.
  • Wide Operating Temperature Range: This product is designed to operate effectively across a broad temperature range, making it suitable for various challenging environments.

Applications

The LA5693 is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Power Supply Modules

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-performance products but also to ensuring that their products meet rigorous environmental standards. The LA5693 complies with various international environmental regulations, reflecting ON Semiconductor's commitment to environmental sustainability and corporate responsibility.

Whether you are designing a new system or upgrading an existing one, the LA5693 from ON Semiconductor is a reliable choice that offers performance, efficiency, and protection. Its robust feature set and compliance with environmental standards make it a smart and sustainable choice for your power management needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7378 $59.2134
8+ $16.1954 $129.5632
12+ $15.6895 $188.2740
16+ $15.1836 $242.9376
20+ $14.6766 $293.5320
27+ $13.1589 $355.2903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess