EN
  • EN
  • DE

LM4040CYM3-4.1-TR

Part No LM4040CYM3-4.1-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054296-LM4040CYM3-4.1-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CYM3-4.1-TR CAD Model

Description

Microchip Technology LM4040CYM3-4.1-TR Precision Voltage Reference

The LM4040CYM3-4.1-TR is a high-precision shunt voltage reference from Microchip Technology, offering a fixed reverse breakdown voltage of 4.1V with an impressive accuracy. This component is ideal for various applications that require a stable reference voltage, such as power supplies, battery-operated equipment, and precision data converters.

Encased in a compact SOT-23 package, the LM4040CYM3-4.1-TR is designed for surface-mount technology, allowing for efficient assembly in space-constrained applications. Its small form factor is particularly advantageous for portable and wearable electronics where space is at a premium.

One of the key features of this voltage reference is its low dynamic impedance, which ensures stable reverse breakdown voltage even under changing load conditions. This makes the LM4040CYM3-4.1-TR highly reliable for critical applications where voltage precision is paramount.

The device boasts a low temperature coefficient, typically 100 ppm/°C, which means that the voltage reference remains consistent across a wide temperature range. This stability is crucial for applications that operate under varying environmental conditions, ensuring that performance is maintained without the need for frequent recalibration.

Furthermore, the LM4040CYM3-4.1-TR operates over a wide current range, from 60 µA to 15 mA, providing designers with flexibility in terms of power supply design and load conditions. It also features a low operating current, which helps to conserve power in battery-operated devices, extending their operational life.

This voltage reference also comes with the assurance of high reliability, as it is offered in the “-TR” (tape and reel) packaging. This packaging format facilitates automated pick-and-place manufacturing processes, ensuring consistent placement and reducing the potential for manual assembly errors.

In summary, the LM4040CYM3-4.1-TR from Microchip Technology is a robust, precise, and versatile voltage reference solution that meets the needs of a wide range of electronic applications. Its precision, stability, and compact packaging make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7708 $50.1020
160+ $0.6324 $101.1840
245+ $0.6127 $150.1115
340+ $0.5929 $201.5860
440+ $0.5732 $252.2080
585+ $0.5139 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess