EN
  • EN
  • DE

LM4040D20IDCKR

Part No LM4040D20IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-20900-2, LM4040D20IDCKRE4-ND, 296-20900-1, -LM4040D20IDCKR-NDR, 296-20900-6, LM4040D20IDCKRG4-ND, -LM4040D20IDCKRE4, -296-20900-1, -LM4040D20IDCKRE4-NDR, -LM4040D20IDCKRG4, -LM4040D20IDCKRG4-NDR, -296-20900-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877424-LM4040D20IDCKR
Ultra Librarian 3D Model Ultra Librarian LM4040D20IDCKR CAD Model

Description

LM4040D20IDCKR Precision Micropower Shunt Voltage Reference

The LM4040D20IDCKR is a high-precision, fixed voltage reference from Texas Instruments, designed to provide a stable reference voltage in a wide array of electronic applications. This device is part of the LM4040 series, which is known for its reliability and accuracy in maintaining a fixed voltage over various conditions.

With an output voltage of 2.048V, the LM4040D20IDCKR is ideal for precision data conversion in digital systems, providing a stable reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). Its low dynamic impedance and excellent temperature stability make it suitable for battery-powered devices, portable instrumentation, and automotive electronics where power efficiency and consistency are critical.

The device comes in a compact, surface-mount SC-70 package, which is highly favored for space-constrained applications. The small footprint of the LM4040D20IDCKR allows designers to optimize board space without compromising performance. It operates over a wide current range from 60 µA to 15 mA, offering flexibility across different operating conditions.

Texas Instruments ensures that the LM4040D20IDCKR maintains tight tolerances with a typical temperature coefficient of only 100 ppm/°C, guaranteeing minimal deviation over the operating temperature range of -40°C to 85°C. This precision voltage reference also features a low output noise of 30 µV (RMS) for a 0.1 Hz to 10 Hz bandwidth, which is particularly important for high-resolution measurement systems.

In terms of protection, the LM4040D20IDCKR is designed with robustness in mind. It includes reverse breakdown protection that prevents damage to the device when the voltage at the cathode exceeds the anode voltage. This makes it a secure choice for complex circuits where accidental reverse connection might occur.

Overall, the LM4040D20IDCKR from Texas Instruments is a versatile and precise voltage reference that provides designers with a dependable solution for maintaining accuracy in their electronic systems, making it a valuable component in precision analog applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9807 $51.4982
62+ $1.6252 $100.7624
96+ $1.5744 $151.1424
132+ $1.5236 $201.1152
170+ $1.4729 $250.3930
228+ $1.3205 $301.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess