EN
  • EN
  • DE

LM2575YWM

Part No LM2575YWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 52kHz Simple 1A Buck Regulator | IC REG BUCK ADJUSTABLE 1A 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM2575
Manufacturer Pack Quantity 31
MSL Level 2 (1 Year)
Win Source Part Number 754258-LM2575YWM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575YWM CAD Model

Description

Microchip Technology's LM2575YWM: The Efficient Step-Down Voltage Regulator

The LM2575YWM from Microchip Technology is a versatile and robust step-down voltage regulator that is designed to provide a simple and efficient solution for applications requiring a reduced DC voltage. This regulator is part of the LM2575 series, which is renowned for its ease of use, performance, and reliability. The LM2575YWM is capable of driving a 1A load with excellent line and load regulation, making it a popular choice for a wide range of electronic devices.

Key Features

  • Output Voltage: The LM2575YWM offers a fixed output voltage option, ensuring a stable and regulated output for consistent performance.
  • High Efficiency: With its ability to convert higher input voltages to lower output voltages with minimal loss of power, the LM2575YWM boasts high efficiency, which is critical for battery-powered devices.
  • Thermal Shutdown and Current Limit Protection: The device includes built-in features to protect against overheating and overcurrent conditions, enhancing the longevity and safety of both the regulator and the application it powers.
  • Wide Input Voltage Range: This regulator can handle a broad range of input voltages, making it suitable for diverse applications and ensuring compatibility with various power sources.
  • 52 kHz Fixed Frequency Internal Oscillator: The internal oscillator reduces external component count and simplifies the design process, while providing a stable switching frequency.

Applications

The LM2575YWM is a highly adaptable component that can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

With its TO-263 package, the LM2575YWM is designed for surface-mount technology, allowing for compact and efficient design layouts. Whether you're developing power supplies for consumer electronics, automotive applications, or industrial equipment, the LM2575YWM provides a reliable and straightforward solution for your voltage regulation needs.

Microchip Technology's commitment to quality ensures that the LM2575YWM meets the stringent requirements of today's electronic devices, offering both performance and peace of mind for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess