EN
  • EN
  • DE

LE87402MQCT

Part No LE87402MQCT
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features 4/0 Driver - - 28-QFN (4x4)
Manufacturer Microchip Technology
Series BD870
Package Reel - TR
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (4x4)
Family Name LE87402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922912-LE87402MQCT
Ultra Librarian 3D Model Ultra Librarian LE87402MQCT CAD Model

Description

Microchip Technology's LE87402MQCT - Powering Communication Networks

The LE87402MQCT is a cutting-edge product from Microchip Technology, a leader in the semiconductor industry. This device is specifically designed to meet the rigorous demands of communication networks, particularly in the DSL (Digital Subscriber Line) market. It is a testament to Microchip's commitment to providing high-performance and reliable solutions for data transmission.

Key Features

  • High Integration: The LE87402MQCT integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts for system architects.
  • Energy Efficient: With an emphasis on power conservation, this product is engineered to minimize energy consumption, making it an environmentally friendly choice for network infrastructure.
  • Robust Performance: Designed to deliver high-speed data transmission, the LE87402MQCT ensures reliable performance even in challenging conditions, making it ideal for both residential and commercial applications.
  • Compatibility: The device is compatible with a wide range of DSL technologies, ensuring seamless integration into existing network infrastructures and facilitating future upgrades.

Applications

The versatility of the LE87402MQCT allows it to be used in various applications within the DSL realm. It is particularly well-suited for:

  • Central office DSLAMs (Digital Subscriber Line Access Multiplexers)
  • Customer premise equipment (CPE)
  • Integrated access devices (IADs)
  • VoIP (Voice over Internet Protocol) gateways

Technical Specifications

The LE87402MQCT operates over a wide temperature range, ensuring reliability under diverse environmental conditions. It comes in a compact package, making it an ideal choice for space-constrained applications. Detailed technical specifications can be found in the product datasheet provided by Microchip Technology.

Quality and Support

Customers can rely on Microchip Technology's global support network and commitment to quality. The LE87402MQCT is backed by rigorous testing and validation, ensuring that it meets the highest industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5468 $58.5764
56+ $2.0906 $117.0736
86+ $2.0247 $174.1242
118+ $1.9600 $231.2800
153+ $1.8942 $289.8126
205+ $1.6979 $348.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess