Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function ISLAC DEVICE
Interface PCM
Number of Circuits 4
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Manufacturer Pack Quantity 595
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802661-LE79Q2284MVC
Ultra Librarian 3D Model Ultra Librarian LE79Q2284MVC CAD Model

Description

The LE79Q2284MVC is a cutting-edge transceiver component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive line of communication devices, offering reliable performance for a wide range of applications.

Key Features

  • High Integration: The LE79Q2284MVC integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Robust Performance: Engineered for durability and reliability, it can withstand harsh industrial environments and is suitable for mission-critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, making it ideal for portable and remote applications.
  • Advanced Communication: It supports advanced communication protocols, ensuring compatibility with modern communication infrastructures and facilitating data exchange.

Applications

The LE79Q2284MVC is versatile and can be used in various applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive networks
  • Telecommunication infrastructure
  • Networking equipment
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage 3.3V Operating Temperature -40°C to +85°C Package Type PLCC-44 Communication Protocol Advanced communication protocols supported

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The LE79Q2284MVC is backed by Microchip's guarantee of reliability and performance, along with comprehensive technical support for integration and troubleshooting.

You May Also Be Interested in

Dallas Semiconductor
PCM TRANSCEIVER, 4-FUNC PBGA256
Need more? Email Us
ECAD model for DS21Q352N
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
ECAD model for VSC7468YIH-02
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $6.0557
ECAD model for LE87285NQCT
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ECAD model for ZL88701LDF1
Broadcom Limited
QUAD CORE A7, DUAL 2X2 11AX WIFI / Telecom IC
Lowest to $39.6376
ECAD model for BCM6755A1KFEBG
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
NXP / Nexperia
HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Need more? Email Us
ECAD model for MC92460ZU

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1644 $63.4932
6+ $17.3657 $104.1942
9+ $16.8230 $151.4070
13+ $16.2804 $211.6452
16+ $15.7377 $251.8032
22+ $14.1096 $310.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,027 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention