Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 2
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 876972-LE75282BBVCT
Ultra Librarian 3D Model Ultra Librarian LE75282BBVCT CAD Model

Description

The LE75282BBVCT is a telecom access line card switch IC from Microchip Technology. It is a 44-pin TQFP device that provides a high-performance and cost-effective solution for line card switching in telecom and datacom applications.

The LE75282BBVCT features a non-blocking architecture that allows any input to be connected to any output, without any performance degradation. It also supports a wide range of line card types, including TDM, SONET/SDH, and Ethernet.

The LE75282BBVCT is highly configurable and can be programmed to support a variety of switching and routing protocols. It also includes a number of features that make it ideal for telecom applications, such as:

High reliability and performance Low power consumption Support for a wide range of line card types Non-blocking architecture Comprehensive configurability Support for a variety of switching and routing protocols Integrated test and diagnostic features The LE75282BBVCT is a versatile and powerful line card switch IC that is ideal for a wide range of telecom and datacom applications.

Here are some additional details about the LE75282BBVCT:

It supports up to 44 line cards, each with up to 4 ports. It can be configured to support a variety of switching and routing protocols, including TDM, SONET/SDH, Ethernet, and MPLS. It includes a number of features that make it ideal for telecom applications, such as: High reliability and performance: The LE75282BBVCT is designed to meet the high reliability and performance requirements of telecom applications. Low power consumption: The LE75282BBVCT is designed to consume low power, which helps to reduce operating costs. Support for a wide range of line card types: The LE75282BBVCT can be configured to support a wide range of line card types, including TDM, SONET/SDH, and Ethernet. Non-blocking architecture: The LE75282BBVCT features a non-blocking architecture that allows any input to be connected to any output, without any performance degradation. Comprehensive configurability: The LE75282BBVCT is highly configurable and can be programmed to meet the specific needs of each application. Support for a variety of switching and routing protocols: The LE75282BBVCT can be configured to support a variety of switching and routing protocols, including TDM, SONET/SDH, Ethernet, and MPLS. Integrated test and diagnostic features: The LE75282BBVCT includes a number of integrated test and diagnostic features that make it easy to troubleshoot and maintain line card switches. The LE75282BBVCT is a powerful and versatile line card switch IC that is ideal for a wide range of telecom and datacom applications. It is highly configurable and can be programmed to meet the specific needs of each application. It also includes a number of features that make it ideal for telecom applications, such as high reliability, low power consumption, and support for a wide range of line card types.

Here are some examples of how the LE75282BBVCT can be used in telecom and datacom applications:

In a telecom application, the LE75282BBVCT can be used to switch traffic between line cards in a central office or base station. In a datacom application, the LE75282BBVCT can be used to switch traffic between line cards in a data center or network switch. The LE75282BBVCT is a reliable and high-performance line card switch IC that is ideal for a wide range of telecom and datacom applications.

You May Also Be Interested in

Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3
Agere Systems
Lowest to $54.8502
ECAD model for T7230AML
Infineon Technologies
Lowest to $10.3540
ECAD model for PEB2254H
Infineon Technologies
Need more? Email Us
ECAD model for PEB31666HV1.2
Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Others
Need more? Email Us
ECAD model for T7689FL
Infineon Technologies
Need more? Email Us
ECAD model for PEB4265TV1.1
Cypress Semiconductor Corp
Lowest to $411.0776
ECAD model for BCM56680B1KFSB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8915 $59.3490
13+ $8.1161 $105.5093
20+ $7.8624 $157.2480
27+ $7.6088 $205.4376
34+ $7.3552 $250.0768
46+ $6.5943 $303.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 529 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention