EN
  • EN
  • DE
  • IT

STR730FZ2H7

Part No STR730FZ2H7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Base Product Number STR730
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262023-STR730FZ2H7
Ultra Librarian 3D Model Ultra Librarian STR730FZ2H7 CAD Model

Description

The STR730FZ2H7 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer a balanced combination of performance, power efficiency, and peripheral integration suitable for a wide range of applications. This MCU is part of the STR7 family of products that are based on the high-performance ARM7TDMI RISC processor core.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU core running at up to 72 MHz, featuring high code density and a rich instruction set.
  • Memory: Comes with up to 256 KB of embedded Flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Connectivity: Includes a variety of communication interfaces such as USB, CAN, UART, SPI, and I2C, enabling the MCU to connect with other devices and form the backbone of sophisticated systems.
  • Timers and Counters: Equipped with multiple 16-bit timers, a watchdog timer, and an RTC for scheduling and time-sensitive tasks.
  • Analog Features: Features an analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for interfacing with analog signals and sensors.
  • Debugging and Development: Supports in-circuit debugging and in-system programming for convenient development and troubleshooting.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, to optimize energy consumption.

Applications

The STR730FZ2H7 MCU is particularly suited for applications requiring a mix of high CPU speed, significant embedded memory, and versatile peripheral set. It is commonly used in industrial control systems, automotive applications, complex alarm systems, point-of-sale terminals, and other embedded systems that demand reliable performance in challenging environments.

Conclusion

STMicroelectronics' STR730FZ2H7 MCU is a powerful and reliable solution for designers looking to develop advanced embedded systems. With its high-performance ARM7 core, extensive memory options, and comprehensive set of peripherals, this MCU is well-equipped to handle a variety of complex tasks while maintaining power efficiency.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess