Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 82.4V Clamp 18.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-202AA (DO-13)
Family Name LC51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876762-LC51A
Ultra Librarian 3D Model Ultra Librarian LC51A CAD Model

Description

Microchip Technology LC51A Product Overview

The LC51A from Microchip Technology is a state-of-the-art microcontroller that offers a perfect blend of power efficiency and performance. Designed to cater to the needs of modern embedded systems, the LC51A is part of Microchip's prestigious line of 8-bit microcontrollers which are renowned for their reliability and robustness.

Key Features

  • Advanced RISC Architecture: The LC51A is built on a powerful Reduced Instruction Set Computing (RISC) architecture that enables high-speed processing and supports a wide array of applications.
  • Enhanced Memory: It comes equipped with ample flash memory and RAM, facilitating complex program execution and data storage.
  • Low Power Consumption: This microcontroller is designed for energy efficiency, making it ideal for battery-powered and portable applications where power conservation is critical.
  • Peripherals Integration: The LC51A boasts a rich set of integrated peripherals, including timers, serial communication interfaces, and ADCs, which simplifies design and reduces external component count.
  • Programmability: With its easy-to-program interface, the LC51A allows for quick development and debugging, accelerating the time-to-market for products.

Applications

The versatility of the LC51A makes it suitable for a wide range of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

Some of the technical specifications of the LC51A include:

  • High-performance 8-bit CPU
  • Flash program memory
  • EEPROM data memory
  • Multiple oscillator options
  • Wide operating voltage range

Microchip Technology's LC51A microcontroller is an excellent choice for designers looking for a reliable, high-performance solution that can meet the demands of today's sophisticated electronic systems. With its advanced features and flexible capabilities, the LC51A is set to be a cornerstone in the realm of microcontroller-based design.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
Littelfuse Inc.
TVS DIODE 64VWM 103VC DO214AB / 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMCJ64A-T7
Littelfuse Inc.
TVS DIODE 24VWM 50VC SOT23-3 / 50V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Lowest to $0.1958
ECAD model for AQ24CANA-02HTG
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Comchip Technology
TVS DIODE 3.3VWM 18VC 0402C / 18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3R-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention