Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 26.9V
Current - Peak Pulse (10/1000µs) 56A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number LC15
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1382461-LC15
Ultra Librarian 3D Model Ultra Librarian LC15 CAD Model

Description

The LC15 by Microchip Technology is a state-of-the-art component designed for modern electronic applications requiring low power consumption and high performance. This product is part of Microchip's extensive lineup of integrated circuits and microcontrollers that cater to a wide variety of industries, including automotive, consumer electronics, aerospace, and more.

Key Features

  • Low Power Consumption: The LC15 is engineered to operate with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Performance: Despite its low power usage, the LC15 does not compromise on performance, ensuring efficient operation and quick response times.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the LC15 offers robust functionality and is built to meet the rigorous demands of modern electronics.
  • Compact Design: The small form factor of the LC15 makes it suitable for space-constrained applications, allowing for more flexibility in design and innovation.

Applications

The versatility of the LC15 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Smart home devices
  • Wearable technology
  • Internet of Things (IoT) sensors and modules
  • Portable medical devices
  • Automotive systems

Technical Specifications

The LC15 boasts a range of technical specifications that highlight its capabilities:

  • Operating Voltage Range: Specified by the product datasheet
  • Temperature Range: Suitable for commercial and industrial temperature ranges
  • Package Type: Available in various package options to fit different assembly requirements

For detailed technical information, designers and engineers are encouraged to consult the LC15 datasheet available on the Microchip Technology website.

Support and Resources

Microchip Technology provides comprehensive support for the LC15 through its customer service and technical support teams. Additional resources, such as application notes, development tools, and reference designs, are available to assist in the integration of the LC15 into your next project.

You May Also Be Interested in

Comchip Technology
TVS DIODE 5VWM 13.5VC / 13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
Lowest to $0.5400
ECAD model for CPDA10R5V0U-HF
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention