EN
  • EN
  • DE

VBUS054DD-HF4-GS08

Part No VBUS054DD-HF4-GS08
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.9V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 57W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package LLP1010-5L
Base Product Number VBUS054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names VBUS054DD-HF4-GS08GICT-ND,VBUS054DD-HF4-GS08-ND,112-VBUS054DD-HF4-GS08DKR,VBUS054DD-HF4-GS08GICT,VBUS054DD-HF4-GS08GITR-ND,VBUS054DD-HF4-GS08GITR,112-VBUS054DD-HF4-GS08CT,112-VBUS054DD-HF4-GS08TR
Standard Package 5,000
Win Source Part Number 1125002-VBUS054DD-HF4-GS08
Ultra Librarian 3D Model Ultra Librarian VBUS054DD-HF4-GS08 CAD Model

Description

The VBUS054DD-HF4-GS08 is a Zener type TVS diode from Vishay General Semiconductor.

  • Diode Type: Zener
  • Application: General Purpose
  • Package: Tape and Reel
  • Mounting Type: SMD (SMT)
  • Channels: 4
  • Polarity: Unidirectional
  • Reverse Standoff Voltage: 5V (Max)
  • Breakdown Voltage: 6.9V
  • Clamping Voltage: 19V @ Ipp
  • Power Peak Pulse: 57W
  • Current Peak Pulse: 3A (8/20μs)
  • Capacitance @ Frequency: Not Specified
  • Package/Case: 5-XFDFN Exposed Pad
  • Supplier Device Package: LLP1010-5L
  • Operating Temperature: -40°C to 125°C (TJ)
  • Alternative Parts: VBUS054DDHF4GS08
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH: REACH Unaffected
  • HTSUS: 8541.10.0080

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess