EN
  • EN
  • DE

LAN9730I-ABZJ-TR

Part No LAN9730I-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0-10/100 ETH CRTL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number LAN9730
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 845057-LAN9730I-ABZJ-TR
Ultra Librarian 3D Model Ultra Librarian LAN9730I-ABZJ-TR CAD Model

Description

Microchip Technology's LAN9730I-ABZJ-TR High-Speed USB 2.0 to 10/100 Ethernet Controller

The LAN9730I-ABZJ-TR is a highly integrated Ethernet controller from Microchip Technology, designed to deliver a compact, efficient, and robust solution for connecting USB 2.0-capable devices to a 10/100 Ethernet network. This controller is particularly suitable for embedded systems, consumer electronics, and mobile devices where space is at a premium and reliable network connectivity is essential.

Key Features:

  • High-Speed USB 2.0 Interface: The LAN9730I-ABZJ-TR is equipped with a high-speed USB 2.0 interface that supports full 480 Mbps bandwidth for fast data transfers between the host device and the network.
  • Integrated 10/100 Ethernet MAC and PHY: The device features a complete Ethernet controller solution with an integrated MAC and PHY, providing a straightforward and cost-effective way to implement network connectivity.
  • Reduced Power Consumption: Designed for energy efficiency, the LAN9730I-ABZJ-TR includes features such as dynamic power management, which reduces power consumption during periods of low network activity.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments and extending its application scope to industrial and automotive systems.
  • PHY Energy Detect: The controller's Energy Detect mode powers down the PHY when no cable is detected, further conserving energy for battery-powered applications.
  • Compact Form Factor: Packaged in a compact 56-pin QFN, the LAN9730I-ABZJ-TR saves valuable board space, which is crucial for space-constrained designs.
  • EEPROM-less Design: An EEPROM-less design option provides flexibility, reducing the overall bill of materials for the system designer.

Applications:

Thanks to its versatile feature set and compact footprint, the LAN9730I-ABZJ-TR is ideal for a variety of applications, including:

  • Embedded systems and IoT devices
  • Networked consumer electronics
  • Portable gaming consoles
  • USB docking stations and adapters
  • Industrial control and automation systems

Overall, the LAN9730I-ABZJ-TR from Microchip Technology offers a comprehensive solution for designers looking to integrate USB and Ethernet connectivity with minimal design complexity and maximum performance.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3966 $50.9490
36+ $2.7870 $100.3320
56+ $2.6999 $151.1944
77+ $2.6128 $201.1856
99+ $2.5257 $250.0443
133+ $2.2644 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess