EN
  • EN
  • DE

LAN9513-JZX-TR

Part No LAN9513-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 74901-LAN9513-JZX-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9513-JZX-TR CAD Model

Description

Microchip Technology's LAN9513-JZX-TR: A High-Performance USB 2.0 Hub and Ethernet Controller

The LAN9513-JZX-TR is an innovative, high-performance USB 2.0 hub and Ethernet controller integrated into a single chip. Manufactured by Microchip Technology, this multi-faceted device provides a versatile solution for expanding USB connectivity and adding Ethernet functionality to various electronic systems. It is particularly suitable for embedded systems, consumer electronics, and mobile devices where space is at a premium and multiple functionalities are desired.

At the heart of the LAN9513-JZX-TR is a 3-port downstream USB 2.0 hub with a fully integrated Ethernet controller. This combination allows for the simultaneous operation of multiple USB peripherals along with a high-speed Ethernet connection. The USB hub is compliant with the USB 2.0 standard, ensuring compatibility with a wide range of devices and delivering data transfer speeds of up to 480 Mbps. The Ethernet controller supports 10/100 Ethernet and is compliant with IEEE 802.3/802.3u standards, offering reliable network connectivity with automatic detection and correction of polarity reversals.

The LAN9513-JZX-TR is designed with efficiency in mind, featuring a low-power architecture that minimizes power consumption, making it an excellent choice for battery-powered devices. It also supports multiple power management modes, including dynamic power management to reduce power usage during periods of low activity.

For ease of integration, the device is available in a compact 64-pin QFN package, which reduces the footprint on the PCB and simplifies the design process. The LAN9513-JZX-TR also includes an internal voltage regulator, which reduces the need for external components and further streamlines the design.

Developers will appreciate the comprehensive driver support provided by Microchip, ensuring that the LAN9513-JZX-TR can be easily integrated into various operating systems. With its robust feature set, the LAN9513-JZX-TR is an ideal choice for designers looking to enhance their products with USB hub and Ethernet capabilities without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2887 $65.0209
16+ $7.6215 $121.9440
24+ $7.3834 $177.2016
33+ $7.1452 $235.7916
42+ $6.9071 $290.0982
56+ $6.1926 $346.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,172 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess