Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.2V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 119684-LAN9500A-ABZJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAN9500A
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAN9500A-ABZJ CAD Model

Description

Microchip Technology's LAN9500A-ABZJ Ethernet Controller

The LAN9500A-ABZJ from Microchip Technology is a high-performance, compact, full-featured USB 2.0 to 10/100 Ethernet controller that provides an ideal solution for adding network connectivity to your embedded systems. This highly-integrated Ethernet controller is designed to deliver exceptional performance and reliability for a wide range of applications in the consumer, industrial, and embedded markets.

At the heart of the LAN9500A-ABZJ lies a powerful Ethernet MAC and PHY, providing a high-speed interface with data transfer rates of up to 100 Mbps. The controller is equipped with a USB 2.0 interface for seamless connectivity with host devices and supports both full-duplex and half-duplex operations at 10 and 100 Mbps. Its integrated 10Base-T/100Base-TX transceiver ensures reliable data transmission over network cables.

One of the key features of the LAN9500A-ABZJ is its support for a wide array of USB and Ethernet functionalities. It includes support for IEEE 802.3, 802.3u, and 802.3x standards, ensuring compatibility with most network protocols. Additionally, the controller offers advanced features such as IPv4/IPv6 checksum offload engine, crossover detection and auto-correction, and Wake-on-LAN support, which enhances its power management capabilities.

Designed with simplicity in mind, the LAN9500A-ABZJ requires minimal external components, making it an economical choice for designers seeking to minimize their bill of materials. Its small footprint in a 56-pin QFN package allows for easy integration into space-constrained applications. The controller is also supported by a comprehensive software suite, simplifying development and reducing time-to-market for your products.

Whether you're developing a smart home device, an industrial automation system, or any other network-enabled application, the LAN9500A-ABZJ provides a reliable and cost-effective solution for your Ethernet connectivity needs. With its robust design and extensive feature set, this Ethernet controller from Microchip Technology stands out as a top choice for developers and engineers.

You May Also Be Interested in

Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Intel
Need more? Email Us
ECAD model for LU82562V
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7531 $52.3089
39+ $2.5788 $100.5732
61+ $2.4917 $151.9937
87+ $2.3175 $201.6225
113+ $2.2304 $252.0352
140+ $2.1432 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention