EN
  • EN
  • DE

LAN9352I/PT

Part No LAN9352I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 2PORT 80TQFP  /  Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Base Product Number LAN9352
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 962097-LAN9352I/PT
Ultra Librarian 3D Model Ultra Librarian LAN9352I/PT CAD Model

Description

Microchip Technology's LAN9352I/PT: A High-Performance Ethernet Switch

The LAN9352I/PT is a feature-rich, compact, and highly reliable two-port Ethernet switch that offers seamless network connectivity and integration. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this product is designed to meet the demands of the rapidly growing Internet of Things (IoT) and Industrial IoT (IIoT) markets.

With its industrial temperature range, the LAN9352I/PT is built to withstand harsh environmental conditions, making it an ideal choice for applications in industrial automation, automotive, and other extreme environments. The device supports a wide variety of data rates including 10/100 Mbps, which ensures compatibility with legacy and newer Ethernet devices.

The LAN9352I/PT is equipped with advanced features such as Quality of Service (QoS) prioritization, which ensures that critical network traffic is delivered efficiently. The switch also incorporates VLAN support for network segmentation and security, adding an extra layer of control over the data traffic.

This Ethernet switch comes in a compact 64-pin QFN package, making it an excellent choice for space-constrained applications. Additionally, the LAN9352I/PT is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) capabilities that reduce power consumption during periods of low data activity, thereby contributing to the overall energy savings of the system it's integrated into.

The LAN9352I/PT also includes a range of diagnostic features, such as cable diagnostics and link status change notification, which assist in network maintenance and troubleshooting. This, combined with Microchip's commitment to long-term availability and support, makes the LAN9352I/PT a reliable backbone for any networked system.

In summary, the LAN9352I/PT from Microchip Technology is a robust, energy-efficient, and versatile Ethernet switch that delivers high performance for a multitude of networking applications across various industries. Its robust feature set and reliability make it an excellent choice for developers looking to create interconnected systems that can withstand the test of time and operate in challenging environments.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess