EN
  • EN
  • DE

LAN89303AMR

Part No LAN89303AMR
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Data Rate 100 Mbps
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 56
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1068723-LAN89303AMR
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN89303AMR CAD Model

Description

Microchip Technology's LAN89303AMR: High-Performance Ethernet Controller

The LAN89303AMR from Microchip Technology is a cutting-edge Ethernet controller designed to deliver high-speed connectivity and reliable performance for a wide range of applications. This advanced networking IC is part of Microchip's extensive portfolio of Ethernet solutions, offering system designers a flexible and efficient way to integrate network connectivity into their products.

At the core of the LAN89303AMR is a robust Ethernet transceiver that supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols. This versatility makes it suitable for deployment in various environments, ranging from industrial automation to consumer electronics, where network speed and agility are crucial. The device's support for Gigabit Ethernet ensures that it can handle the bandwidth-intensive demands of modern applications, such as high-definition video streaming, large data transfers, and real-time communication systems.

The LAN89303AMR is designed with a focus on energy efficiency, featuring energy-saving modes such as Energy Efficient Ethernet (EEE), which minimizes power consumption during periods of low data activity. This makes it an ideal choice for eco-conscious designs, contributing to reduced power usage and lower overall system costs.

Integration is made simple with the LAN89303AMR's flexible interface options. It includes a high-performance RGMII (Reduced Gigabit Media Independent Interface) for seamless connection to the latest microprocessors and microcontrollers. Additionally, the device boasts an array of advanced features, such as automatic MDI/MDIX crossover, which eliminates the need for crossover cables and simplifies network installation and configuration.

Microchip Technology ensures that the LAN89303AMR is built to the highest standards of quality and reliability, providing robust protection against electrical surges and other harsh operating conditions. The device is available in a compact, lead-free package that is RoHS compliant, making it suitable for use in a variety of global markets adhering to environmental regulations.

Whether you're developing sophisticated networking equipment or simply looking to enhance the connectivity of your products, the LAN89303AMR from Microchip Technology is a superb choice that combines performance, efficiency, and ease of use in one compact solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess