EN
  • EN
  • DE

LAN8830-V/PSA

Part No LAN8830-V/PSA
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description GBIT ETHERNET TRANSCEIVER WITH R / 4/4 Transceiver Full, Half Ethernet 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full, Half
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 4A994J
HTSUS 8542.39.0001
Win Source Part Number 1342566-LAN8830-V/PSA
Ultra Librarian 3D Model Ultra Librarian LAN8830-V/PSA CAD Model

Description

Microchip Technology's LAN8830-V/PSA - High-Performance Ethernet Controller

The LAN8830-V/PSA from Microchip Technology is a cutting-edge Ethernet controller designed to offer robust connectivity solutions for embedded systems. This high-performance, small-footprint device is optimized for use in applications where efficient data transfer and reliable communication are paramount. The LAN8830-V/PSA is a perfect choice for the automotive industry, industrial automation, and consumer electronics that require a dependable Ethernet interface.

Key Features:

  • High-Speed Ethernet: The LAN8830-V/PSA supports 10/100 Mbps Ethernet speeds, ensuring fast and efficient network communication for your applications.
  • Reduced Power Consumption: This device is engineered with power-saving features, making it ideal for power-sensitive applications, and supports Energy Efficient Ethernet (EEE) for reduced power during periods of low data activity.
  • Compact Design: With its small package size, the LAN8830-V/PSA saves valuable board space, which is crucial for space-constrained applications.
  • Automotive Qualified: The device meets stringent automotive qualification standards, ensuring reliable performance under harsh environmental conditions.
  • Advanced Functionality: It includes features such as Wake-on-LAN (WoL) and extensive power management options, allowing for greater control over system power usage and wake events.

Applications:

The LAN8830-V/PSA is versatile and can be integrated into a wide array of products, including:

  • Automotive infotainment and telematics systems
  • Industrial control systems
  • Embedded multimedia devices
  • Smart home devices
  • Networked consumer electronics

With its robust feature set and adherence to Microchip Technology's standards of quality, the LAN8830-V/PSA Ethernet controller is a reliable choice for developers looking to enhance their products with high-speed network connectivity and efficient power management. Whether for automotive applications or other demanding environments, the LAN8830-V/PSA is designed to meet the challenges of modern networked devices.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7668 $54.1344
19+ $5.5522 $105.4918
28+ $5.3787 $150.6036
39+ $5.2052 $203.0028
50+ $5.0317 $251.5850
67+ $4.5112 $302.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess