EN
  • EN
  • DE

LAN8700IC-AEZG-TR

Part No LAN8700IC-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description ��15kV ESD Protected MII/RMII 10/100 Ethernet Transceiver with HP Auto-MDIX Support and flexPWR Technology in a Small Footprint
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Type Transceiver
Protocol MII, RMII
Duplex Full
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-QFN (6x6)
Win Source Part Number 1195015-LAN8700IC-AEZG-TR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name LAN8700I
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian LAN8700IC-AEZG-TR CAD Model

Description

Microchip Technology LAN8700IC-AEZG-TR Ethernet Transceiver

The LAN8700IC-AEZG-TR is a compact, high-performance Ethernet transceiver from Microchip Technology designed to address the demanding requirements of today's fast Ethernet communications. This device is part of Microchip's expansive family of networking solutions, which are renowned for their reliability, efficiency, and advanced features. The LAN8700IC-AEZG-TR is specifically tailored for applications that require efficient power management, small form factor, and robust network connectivity.

Key Features

  • Interface Compatibility: The transceiver supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing versatility in connecting with various types of network controllers and processors.
  • Energy Efficient: With built-in energy-efficient Ethernet (EEE) capabilities, the LAN8700IC-AEZG-TR can reduce power consumption during periods of low data activity, making it an ideal choice for environmentally conscious applications.
  • Auto-MDIX: The automatic MDI/MDIX crossover feature allows the use of straight-through or crossover Ethernet cables, simplifying network installation and maintenance.
  • High Performance: It supports 10BASE-T and 100BASE-TX networking standards, ensuring compatibility with a wide range of network infrastructures and delivering reliable performance.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: Available in a 36-pin QFN package, the LAN8700IC-AEZG-TR is designed for space-constrained applications.

Applications

The LAN8700IC-AEZG-TR is well-suited for a variety of applications, including:

  • Embedded systems
  • Industrial automation
  • Networked consumer electronics
  • Network interface cards
  • Set-top boxes and smart TVs

With its robust feature set and Microchip's commitment to quality, the LAN8700IC-AEZG-TR Ethernet transceiver is an excellent choice for designers looking to integrate reliable network connectivity into their products. The device's tape and reel packaging (TR) also facilitates easy assembly for high-volume production environments.

Overall, the LAN8700IC-AEZG-TR from Microchip Technology offers a highly integrated solution for Ethernet communication, blending performance, power efficiency, and adaptability in a single chip.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess