EN
  • EN
  • DE

LAN7430T/Y9X

Part No LAN7430T/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR GPIO 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol Ethernet
Function Controller
Interface GPIO
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7430
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LAN7430T/Y9XDKR,LAN7430T/Y9XTR,LAN7430T/Y9XCT
Standard Package 3,000
Win Source Part Number 1322001-LAN7430T/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7430T/Y9X CAD Model

Description

The LAN7430T/Y9X from Microchip Technology is a high-performance Ethernet bridge that offers a robust solution for connecting your embedded systems to Ethernet networks. This advanced product is designed to facilitate fast and reliable network connections for a variety of applications, ranging from automotive to industrial automation.

Key Features:

  • High-Speed Ethernet: The LAN7430T/Y9X supports 10/100/1000Mbps data rates, ensuring compatibility with various network speeds and allowing for seamless integration into existing infrastructure.
  • PCI Express Interface: With a PCIe 2.1 (Gen 1) x1 interface, this Ethernet bridge provides a high-speed connection to the host processor, enhancing data throughput and system performance.
  • Energy-Efficient Ethernet: It incorporates Energy-Efficient Ethernet (IEEE 802.3az) technology, which reduces power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.
  • Advanced Features: The device includes features such as checksum offloading, jumbo frame support, and VLAN tagging, which offload tasks from the host processor and improve network performance.
  • Industrial Temperature Range: The LAN7430T/Y9X is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability and stability in harsh environments.

Applications:

With its versatile capabilities, the LAN7430T/Y9X is ideal for a multitude of applications, including:

  • Embedded Systems
  • Automotive Infotainment
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The LAN7430T/Y9X is backed by Microchip's strong technical support and service, ensuring that customers can integrate this Ethernet bridge into their products with confidence and receive assistance when needed.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9805 $55.9220
9+ $11.4712 $103.2408
14+ $11.1128 $155.5792
19+ $10.7543 $204.3317
25+ $10.3958 $259.8950
33+ $9.3204 $307.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess