EN
  • EN
  • DE

MX553BNR156M250-TR

Part No MX553BNR156M250-TR
Manufacturer Microchip Technology
Catalog Oscillators
Description OSCILLATOR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series MX55
Packaging Reel package
Type XO (Standard)
Frequency 156.25MHz
Function Enable/Disable
Output LVPECL
Operating Supply Voltage 2.375 V ~ 3.63 V
Frequency Stability ±50ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 120mA
Mounting SMD
Package 6-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum) 0.055" (1.40mm)
Win Source Part Number 784867-MX553BNR156M250-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX553BNR156M250-TR CAD Model

Description

Product Overview: MX553BNR156M250-TR by Microchip Technology

The MX553BNR156M250-TR is a high-performance, precision integrated circuit product from the renowned manufacturer Microchip Technology. This component is designed to cater to a wide range of applications that require reliability and accuracy, making it an ideal choice for engineers and designers in various fields such as automotive, industrial, telecommunications, and consumer electronics.

Key Features

  • Stability and Precision: The MX553BNR156M250-TR is engineered to provide stable and precise operation, ensuring that it meets the stringent requirements of the most demanding applications.
  • High Quality: Microchip Technology is known for their commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it suitable for use in environments with extreme conditions.
  • Compact Form Factor: The compact design of the MX553BNR156M250-TR allows for easy integration into a variety of systems without the need for significant space, which is particularly beneficial for space-constrained applications.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with a commitment to environmental responsibility by limiting the use of certain hazardous materials.

Applications

The versatility of the MX553BNR156M250-TR makes it suitable for a diverse array of applications. Whether it's for precise control systems, communication infrastructure, or advanced consumer gadgets, this Microchip Technology product provides the reliability and performance needed for cutting-edge solutions.

Availability and Packaging

The MX553BNR156M250-TR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The 'TR' suffix in the part number indicates that this product is provided in a tape and reel format, which is commonly used for surface mount technology (SMT) components.

Conclusion

For designers looking for a reliable and precise component, the MX553BNR156M250-TR from Microchip Technology stands out as an exemplary choice. Its robust design, adherence to environmental standards, and suitability for a wide range of applications make it a valuable addition to any project requiring the highest level of electronic performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess