EN
  • EN
  • DE

KSZ9021GQ

Part No KSZ9021GQ
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Single-port 10/100/1000Base-T Gigabit Transceiver | IC TXRX 10/100/1000 3.3V 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ9021
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193846-KSZ9021GQ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ9021GQ CAD Model

Description

Microchip Technology's KSZ9021GQ Ethernet PHY

The KSZ9021GQ from Microchip Technology is a robust Gigabit Ethernet PHY transceiver designed to enable network connectivity with high-speed data transfer capabilities. This product is a critical component for networking equipment, such as switches, routers, and network interface cards, facilitating seamless communication across local area networks (LANs).

Featuring a GMII/RGMII interface, the KSZ9021GQ supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, making it highly versatile for different network speed requirements. The transceiver is capable of operating over a single 3.3V power supply, which helps in reducing system power consumption and simplifying the power supply design.

The KSZ9021GQ is designed with advanced features such as linkMD® cable diagnostics, which enables the detection of common cable faults. This feature is invaluable for network administrators in maintaining network integrity and reducing downtime. Furthermore, the device includes programmable LED functions that provide real-time visual status indicators for network activity, link, and speed.

This Ethernet PHY also boasts robust ESD protection, ensuring resilience in harsh electrical environments and enhancing the longevity of the product. The KSZ9021GQ is available in a compact 128-pin QFP package, which is conducive to space-constrained applications without compromising performance.

The KSZ9021GQ integrates seamlessly with various Microchip microcontrollers and processors, offering designers a complete solution for networking applications. With its support for automatic MDI/MDIX crossover, there is no need for crossover cables, simplifying network setup and expansion.

In summary, the Microchip Technology KSZ9021GQ Ethernet PHY is an essential building block for creating efficient, high-speed, and reliable network connections. Its comprehensive feature set and ease of integration make it an excellent choice for a wide array of networking applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8376 $59.1880
11+ $9.7130 $106.8430
16+ $9.4094 $150.5504
22+ $9.1059 $200.3298
29+ $8.8024 $255.2696
39+ $7.8918 $307.7802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,382 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess