EN
  • EN
  • DE

M48Z19-100PC1

Part No M48Z19-100PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description CMOS 8K x 8 ZEROPOWER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306836-M48Z19-100PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z19-100PC1 CAD Model

Description

The M48Z19-100PC1 is a high-quality, 64 Kbit 8Kb x8 ZeroPower SRAM with a built-in real-time clock from the renowned semiconductor manufacturer STMicroelectronics. This innovative product is designed to offer a reliable and efficient solution for applications requiring non-volatile memory storage along with timekeeping functionality.

Key Features

  • Integrated Battery: The device comes with a self-contained battery which ensures that data is retained and the real-time clock continues to function in the absence of power.
  • Zero Power Operation: The ZeroPower technology allows the SRAM to maintain data with no additional power, making it ideal for energy-sensitive applications.
  • Real-Time Clock (RTC): The built-in RTC provides timekeeping with precision and includes features such as leap year compensation valid up to the year 2100.
  • Memory Size: With a 64 Kbit capacity, the M48Z19-100PC1 offers ample storage for critical data that needs to be preserved during power loss.
  • Access Time: Fast access time of 100 ns ensures swift data retrieval and storage, contributing to the overall performance of the system.
  • Package: Housed in a 28-pin, 600 mil DIP, the device is easy to integrate into a wide range of applications.

Applications

The M48Z19-100PC1 is ideally suited for systems where the integrity of data and accurate timekeeping are crucial. It is commonly used in:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems

Reliability and Support

STMicroelectronics is known for its commitment to quality, and the M48Z19-100PC1 is no exception. The device is backed by rigorous testing and validation processes to ensure reliability in demanding environments. Additionally, STMicroelectronics provides comprehensive technical support and documentation for developers, making integration and troubleshooting more straightforward.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess