EN
  • EN
  • DE

LTC6752ISC6-1#TRMPBF

Part No LTC6752ISC6-1#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description LTC6752 - 280MHz, 2.9ns Comparator Family with Rail-to-Rail Inputs and CMOS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Input Bias Current 1.6 µA
Input Offset Voltage (Vos) 5.5 mV
Max Input Current 1.6 µA
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 6
Output Current 39 mA
Packaging Cut Tape
Propagation Delay 5.3 ns
Quiescent Current 2.65 mA
REACH SVHC No SVHC
Response Time 3.4 ns
RoHS Compliant
Schedule B 8542390000
Type General Purpose
Win Source Part Number 1174317-LTC6752ISC6-1#TRMPBF
Categories Linear - Comparators
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6752ISC6-1#TRMPBF CAD Model

Description

The LTC6752ISC6-1#TRMPBF is a high-speed comparator manufactured by Linear Technology, designed to provide ultra-fast, stable, and precise voltage comparison for a wide range of applications. This component is a part of a family of comparators that offer various combinations of features, such as complementary outputs, shutdown capability, and separate input and output supplies.

Key Features

  • Fast Propagation Delay: The LTC6752ISC6-1#TRMPBF boasts an impressive propagation delay of typically 2.9ns, making it one of the fastest comparators on the market, suitable for high-frequency and fast-response systems.
  • Low Overdrive Dispersion: With an overdrive dispersion of 1.8ns for a 5mV overdrive, this component ensures consistent timing regardless of the overdrive voltage, contributing to reliable and predictable system performance.
  • Low Voltage Operation: The device can operate on a supply voltage ranging from 2.45V to 5.25V, allowing for flexibility in different circuit designs and compatibility with both 3V and 5V systems.
  • CMOS/TTL Compatible Outputs: The outputs are CMOS/TTL compatible, providing ease of interfacing with digital logic circuits.
  • Shutdown Option: This variant of the LTC6752 family features a shutdown option that reduces the current consumption to 13µA, which is particularly useful for power-sensitive applications.
  • Package: The LTC6752ISC6-1#TRMPBF comes in a compact 6-Lead SC70 package, making it suitable for space-constrained applications.

Applications

The high-speed nature and robust performance characteristics of the LTC6752ISC6-1#TRMPBF make it an ideal choice for a variety of applications, including:

  • High-speed signal processing
  • Automatic Test Equipment (ATE)
  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse-width modulation (PWM) circuits
  • Line receivers

Overall, the LTC6752ISC6-1#TRMPBF by Linear Technology is a high-performance solution for designers who require a fast, reliable, and precise voltage comparison in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9239 $55.4673
16+ $6.5017 $104.0272
24+ $6.2985 $151.1640
33+ $6.0954 $201.1482
43+ $5.8922 $253.3646
57+ $5.2826 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess