EN
  • EN
  • DE

KSZ8841-32MVLI

Part No KSZ8841-32MVLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single-Port Ethernet MAC Controller with Non-PCI Interface | IC MAC CTRLR 32BIT 128-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.1V ~ 3.5V
Supply Current 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Family Part Number KSZ8841
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1193821-KSZ8841-32MVLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8841-32MVLI CAD Model

Description

Microchip Technology KSZ8841-32MVLI Single-Port Ethernet Controller

The KSZ8841-32MVLI from Microchip Technology is a highly integrated single-port Ethernet controller that provides a simple interface for connecting to a 10/100 Mbps Ethernet network. This robust controller is designed to facilitate the development of Ethernet connectivity for embedded systems, industrial applications, and consumer electronics, ensuring a reliable and efficient networking solution.

Key Features:

  • Single-Chip Ethernet Controller: Integrates MAC and PHY to provide a complete network interface in a single package.
  • Speed Support: Capable of operating at 10 Mbps (10Base-T) and 100 Mbps (100Base-TX), with automatic negotiation for speed and duplex mode.
  • Interface Options: Features a versatile 32-bit PCI v2.2 interface, providing compatibility with a wide range of systems and applications.
  • Low Power Consumption: Designed with power-saving features, making it suitable for battery-powered and power-sensitive applications.
  • QoS Support: Includes Quality of Service (QoS) features such as priority queues for managing network traffic efficiently.
  • Advanced Features: Supports full-duplex IEEE 802.3x flow control, VLAN tagging, and auto MDI/MDIX crossover, enhancing network performance and ease of use.

Applications:

The KSZ8841-32MVLI is ideal for a range of applications that require reliable network connectivity, including:

  • Industrial Control Systems
  • Embedded Computing
  • Networked Consumer Electronics
  • Point of Sale Systems
  • Networking Equipment

Technical Specifications:

With its compact LQFP-128 packaging, the KSZ8841-32MVLI offers a small footprint for space-constrained designs. The device operates over an industrial temperature range, ensuring stability and performance even in harsh environments.

For developers and engineers seeking a reliable Ethernet controller, the Microchip KSZ8841-32MVLI represents a sophisticated, single-port solution that simplifies the design process and accelerates time to market for Ethernet-enabled products.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9138 $62.7414
7+ $17.1601 $120.1207
11+ $16.6238 $182.8618
15+ $16.0875 $241.3125
19+ $15.5513 $295.4747
25+ $13.9425 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess