EN
  • EN
  • DE

KSZ8567RTXI

Part No KSZ8567RTXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-TQFP Exposed Pad
Case / Package 128-TQFP-EP (14x14)
Family Name KSZ8567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922543-KSZ8567RTXI
Ultra Librarian 3D Model Ultra Librarian KSZ8567RTXI CAD Model

Description

Microchip Technology KSZ8567RTXI Ethernet Switch

The KSZ8567RTXI is an advanced Ethernet switch from Microchip Technology, designed to cater to the growing demands of networking applications. This high-performance product is an ideal solution for automotive and industrial markets that require reliable data communication with robustness against harsh environments.

Key Features:

  • Seven-Port Switch: The KSZ8567RTXI comes with seven integrated ports, offering ample connectivity for complex networking setups.
  • High-Speed Data Transfer: With support for 10/100/1000 Mbps Ethernet speeds, this switch ensures high-speed data transfer for efficient network communication.
  • Energy Efficient: It incorporates Energy Efficient Ethernet (EEE) technology, which significantly reduces power consumption during periods of low data activity, making it an eco-friendly choice.
  • Robust Design: The product is built with industrial-grade components, providing a wide operating temperature range and resilience to electrical disturbances, making it suitable for challenging industrial environments.
  • Advanced Networking Features: It includes features such as Quality of Service (QoS), VLAN support, and link aggregation, which enhance the management and performance of network traffic.

Applications:

The KSZ8567RTXI is versatile and can be used in various applications, including:

  • Automotive infotainment and diagnostics systems
  • Industrial control and automation systems
  • Embedded systems requiring network capability
  • Enterprise networking equipment

Technical Specifications:

With an industrial temperature range of -40°C to +85°C and packaged in a compact 128-pin package, the KSZ8567RTXI is a reliable choice for designers looking to integrate networking capabilities into their systems. Its advanced feature set and robust design make it a go-to component for applications demanding high reliability and network performance.

For more information or to place an order, please visit the Microchip Technology website or contact your local Microchip Technology sales representative.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1388 $58.2776
5+ $23.9088 $119.5440
7+ $23.1617 $162.1319
9+ $22.4145 $201.7305
12+ $21.6674 $260.0088
16+ $19.4259 $310.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess