EN
  • EN
  • DE

KSZ8051RNLU-TRVAO

Part No KSZ8051RNLU-TRVAO
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full RMII 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 10Mbps, 100Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
REACH Status REACH Unaffected
Win Source Part Number 1352766-KSZ8051RNLU-TRVAO
Ultra Librarian 3D Model Ultra Librarian KSZ8051RNLU-TRVAO CAD Model

Description

Microchip Technology's KSZ8051RNLU-TRVAO Ethernet Transceiver

The KSZ8051RNLU-TRVAO is a robust single-port Ethernet physical layer transceiver from the reputable Microchip Technology. This device is designed to handle 10BASE-T and 100BASE-TX Ethernet protocols, providing a reliable interface for network connectivity. It is a critical component for applications requiring network communications, such as industrial automation, automotive systems, consumer electronics, and smart home devices.

Key Features

  • Flexible Interface Options: The KSZ8051RNLU-TRVAO supports both MII and RMII interfaces, allowing it to interface with a wide range of MAC controllers and processors.
  • Reduced Power Consumption: With its energy-efficient design, this transceiver is optimized for low-power applications, helping to extend the life of battery-operated devices.
  • Auto-Negotiation: The device comes with an auto-negotiation function that automatically selects the highest available network speed (10/100 Mbps) and duplex mode, simplifying network setup and management.
  • LinkMD® Cable Diagnostic: Microchip's LinkMD® technology enables the transceiver to diagnose and report cable faults, enhancing network reliability and simplifying troubleshooting.
  • Robust ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, ensuring the transceiver's resilience against electrical transients and enhancing its suitability for industrial environments.

Applications

The KSZ8051RNLU-TRVAO is versatile and can be employed in a variety of networking applications, including:

  • Embedded networking for microcontrollers
  • Networked printers and scanners
  • Smart grid and metering
  • Home networking equipment
  • Industrial control and automation systems

Quality and Reliability

As a product of Microchip Technology, the KSZ8051RNLU-TRVAO is built to meet high standards of quality and reliability. It is available in a 32-pin QFN package, which is suitable for space-constrained applications. The device also supports an extended temperature range, making it ideal for industrial applications that may be subject to harsh environmental conditions.

With its combination of performance, power efficiency, and advanced features, the KSZ8051RNLU-TRVAO is an excellent choice for designers looking to integrate reliable network connectivity into their next project.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess